TE Connectivity PCB Terminals 60354-7

Description
Configuration Features Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Plating Material : Tin Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Miniature Dimensions Accepts Wire Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Accepts Wire Insulation Diameter Range : .89 - 1.14 MM  [.035 - .045 INCH ] PCB Hole Diameter : 3.18 MM  [.125 INCH ] Receptacle Terminal Stock Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Mechanical Attachment Wire Insulation Support : With Other Comment : Machine applied applicator required. Packaging Features Packaging Method : Box Packaging Quantity : 15000 Product Type Features PCB Terminal Mounting Style : Stud Mount Wire Insulation Support Retention Type : Open Barrel Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Plating Material : Tin Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Miniature Dimensions Accepts Wire Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Accepts Wire Insulation Diameter Range : .89 - 1.14 MM  [.035 - .045 INCH ] PCB Hole Diameter : 3.18 MM  [.125 INCH ] Receptacle Terminal Stock Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Mechanical Attachment Wire Insulation Support : With Other Comment : Machine applied applicator required. Packaging Features Packaging Method : Box Packaging Quantity : 15000 Product Type Features PCB Terminal Mounting Style : Stud Mount Wire Insulation Support Retention Type : Open Barrel Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 60354-7 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
60354-7
PCB Terminals 60354-7
Configuration Features Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Plating Material : Tin Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Miniature Dimensions Accepts Wire Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Accepts Wire Insulation Diameter Range : .89 - 1.14 MM  [.035 - .045 INCH ] PCB Hole Diameter : 3.18 MM  [.125 INCH ] Receptacle Terminal Stock Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Mechanical Attachment Wire Insulation Support : With Other Comment : Machine applied applicator required. Packaging Features Packaging Method : Box Packaging Quantity : 15000 Product Type Features PCB Terminal Mounting Style : Stud Mount Wire Insulation Support Retention Type : Open Barrel Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Stud Hole : No
  • Terminal Angle (DEG) : 180

Contact Features


  • Contact Plating Material : Tin
  • Mating Pin Diameter : 1.47 MM  [.058 INCH ]
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin
  • Terminal Size : Miniature

Dimensions


  • Accepts Wire Insulation Diameter (Max) : 1.14 MM  [.045 INCH ]
  • Accepts Wire Insulation Diameter Range : .89 - 1.14 MM  [.035 - .045 INCH ]
  • PCB Hole Diameter : 3.18 MM  [.125 INCH ]
  • Receptacle Terminal Stock Thickness : .25 MM  [.01 INCH ]
  • Wire Size (MMSQ) : .08 - .15
  • Wire Size (AWG) : 28 - 26

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Comment : Machine applied applicator required.

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 15000

Product Type Features


  • PCB Terminal Mounting Style : Stud Mount
  • Wire Insulation Support Retention Type : Open Barrel

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Terminals - Barrel, Bullet Connectors - A111334CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A111334CT-ND
Terminals - Barrel, Bullet Connectors A111334CT-ND
CONN TERM RCPT 26-28AWG CRIMP

CONN TERM RCPT 26-28AWG CRIMP

Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A111334TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A111334TR-ND
Terminals - Barrel, Bullet Connectors A111334TR-ND
CONN TERM RCPT 26-28AWG CRIMP

CONN TERM RCPT 26-28AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 60354-7 A111334CT-ND A111334TR-ND
Product Name PCB Terminals Terminals - Barrel, Bullet Connectors Terminals - Barrel, Bullet Connectors
Material Pre-Tin Phosphor Bronze Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102095-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-175216-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Splices - 008334-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Wire-to-Board Connector Contacts - 1-167300-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details