TE Connectivity 600V Cable Assembly 603502-2

Description
Insulated Crimp Splice, 22-16 AWG, 600V, Copper, Tin Product overview: 603502-2 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include Cable Assembly, Cables, Wires - Management Accessories, electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 479-603502-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Insulated Crimp Splice, 22-16 AWG, 600V, Copper, Tin Product overview: 603502-2 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include Cable Assembly, Cables, Wires - Management Accessories, electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 479-603502-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V Cable Assembly - 479-603502-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V Cable Assembly
479-603502-2
600V Cable Assembly 479-603502-2
Insulated Crimp Splice, 22-16 AWG, 600V, Copper, Tin Product overview: 603502-2 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include Cable Assembly, Cables, Wires - Management Accessories, electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 479-603502-2 can be used for catalog matching and distributor lookup.

Insulated Crimp Splice, 22-16 AWG, 600V, Copper, Tin Product overview: 603502-2 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include Cable Assembly, Cables, Wires - Management Accessories, electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 479-603502-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies
Product Number 479-603502-2
Product Name 600V Cable Assembly
Cable Length 0.1411 ft (0.4300 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6522-3xxx | Sensor cable, PVC, 4 x 0.34 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/334-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers