TE Connectivity Splices 603502-2

Description
Body Features Insulation Material : Nylon Insulation Type : Pre-Insulated Primary Product Color : Red Terminal & Contact Weight : .085 G  [.003 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.32 MM  [.17 INCH ] Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ] Outside Diameter : 4.45 MM  [.175 INCH ] Product Length : 43 MM  [1.693 INCH ] Recovered Inside Diameter : 1.65 MM  [.065 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 509 - 1900 Electrical Characteristics Operating Voltage (V) : 600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Insulation Type : Pre-Insulated Primary Product Color : Red Terminal & Contact Weight : .085 G  [.003 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.32 MM  [.17 INCH ] Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ] Outside Diameter : 4.45 MM  [.175 INCH ] Product Length : 43 MM  [1.693 INCH ] Recovered Inside Diameter : 1.65 MM  [.065 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 509 - 1900 Electrical Characteristics Operating Voltage (V) : 600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 603502-2 - TE Connectivity
Berwyn, PA, United States
Splices
603502-2
Splices 603502-2
Body Features Insulation Material : Nylon Insulation Type : Pre-Insulated Primary Product Color : Red Terminal & Contact Weight : .085 G  [.003 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.32 MM  [.17 INCH ] Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ] Outside Diameter : 4.45 MM  [.175 INCH ] Product Length : 43 MM  [1.693 INCH ] Recovered Inside Diameter : 1.65 MM  [.065 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 509 - 1900 Electrical Characteristics Operating Voltage (V) : 600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insulation Material : Nylon
  • Insulation Type : Pre-Insulated
  • Primary Product Color : Red
  • Terminal & Contact Weight : .085 G  [.003 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 4.32 MM  [.17 INCH ]
  • Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ]
  • Outside Diameter : 4.45 MM  [.175 INCH ]
  • Product Length : 43 MM  [1.693 INCH ]
  • Recovered Inside Diameter : 1.65 MM  [.065 INCH ]
  • Wire Size (MMSQ) : .3 - .9
  • Wire Size (AWG) : 22 - 18
  • Wire Size (CMA) : 509 - 1900

Electrical Characteristics


  • Operating Voltage (V) : 600

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : Yes
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - 603502-2-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
603502-2-ND
Terminals - Wire Splice Connectors 603502-2-ND
CONN SPLICE 16-22 AWG CRIMP

CONN SPLICE 16-22 AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 603502-2 603502-2-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Coax Contacts - 1-1393662-4 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104505-5 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Magnet Wire Terminals - 1-1394429-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 31 to 33 AWG
View Details
Connector Contacts - 1-175216-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details