TE Connectivity Heat Shrink Tubing 6032624002

Description
Body Features Flexibility : Very Flexible Fluid Type : Brake Fluid, Water, Chemicals/Solvents, Aviation Fuel, De-Icing Fluid, Diesel Fuel, Hydraulic Fluid, Isopropyl Alcohol, Lubricating Oil Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Recovered Inside Diameter (Max) : 28.96 MM  [1.14 INCH ] Recovered Wall Thickness (Nominal) : 2.79 MM  [.11 INCH ] Recovered Wall Thickness (Tolerance) : 1.02 MM  [.04 INCH ] Tubing Size Range : 28.96 - 50.8 MM  [1.14 - 2 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Strain Relief, Abrasion Resistant, Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Very Flexible Fluid Type : Brake Fluid, Water, Chemicals/Solvents, Aviation Fuel, De-Icing Fluid, Diesel Fuel, Hydraulic Fluid, Isopropyl Alcohol, Lubricating Oil Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Recovered Inside Diameter (Max) : 28.96 MM  [1.14 INCH ] Recovered Wall Thickness (Nominal) : 2.79 MM  [.11 INCH ] Recovered Wall Thickness (Tolerance) : 1.02 MM  [.04 INCH ] Tubing Size Range : 28.96 - 50.8 MM  [1.14 - 2 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Strain Relief, Abrasion Resistant, Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 6032624002 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
6032624002
Heat Shrink Tubing 6032624002
Body Features Flexibility : Very Flexible Fluid Type : Brake Fluid, Water, Chemicals/Solvents, Aviation Fuel, De-Icing Fluid, Diesel Fuel, Hydraulic Fluid, Isopropyl Alcohol, Lubricating Oil Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Recovered Inside Diameter (Max) : 28.96 MM  [1.14 INCH ] Recovered Wall Thickness (Nominal) : 2.79 MM  [.11 INCH ] Recovered Wall Thickness (Tolerance) : 1.02 MM  [.04 INCH ] Tubing Size Range : 28.96 - 50.8 MM  [1.14 - 2 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Strain Relief, Abrasion Resistant, Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Brake Fluid, Water, Chemicals/Solvents, Aviation Fuel, De-Icing Fluid, Diesel Fuel, Hydraulic Fluid, Isopropyl Alcohol, Lubricating Oil
  • Material Systems Code : 20
  • Primary Product Color : Black
  • Primary Product Material : Chlorinated Polyolefin
  • Shrink Ratio : 1.75:1

Dimensions


  • Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ]
  • Recovered Inside Diameter (Max) : 28.96 MM  [1.14 INCH ]
  • Recovered Wall Thickness (Nominal) : 2.79 MM  [.11 INCH ]
  • Recovered Wall Thickness (Tolerance) : 1.02 MM  [.04 INCH ]
  • Tubing Size Range : 28.96 - 50.8 MM  [1.14 - 2 INCH ]

Operation/Application


  • Mechanical Resistance : Mechanical Damage, Strain Relief, Abrasion Resistant, Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Spool

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ]
  • Recovery Temperature (DEGC) : 135
  • Shrink Temperature (Min) (DEGC) : 90
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - 6032624002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
6032624002
shrink tube 6032624002
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 6032624002 6032624002
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0442512001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 035377P016 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Crosslinked Polyolefin, Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
Heat Shrink Tubing - 063725P034 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 063749-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details