TE Connectivity Ring Terminals 60318-1

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.27 MM , 2.92 MM  [.05 INCH , .115 INCH ] Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.54 - 3.56 MM  [.1 - .14 INCH ] Product Length : 21.15 MM  [.831 INCH ] Stud Diameter : 4.82 MM  [.189 INCH , .19 INCH ] Tongue Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .823 - 2.08 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4109 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-028 Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.27 MM , 2.92 MM  [.05 INCH , .115 INCH ] Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.54 - 3.56 MM  [.1 - .14 INCH ] Product Length : 21.15 MM  [.831 INCH ] Stud Diameter : 4.82 MM  [.189 INCH , .19 INCH ] Tongue Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .823 - 2.08 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4109 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-028 Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 60318-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
60318-1
Ring Terminals 60318-1
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.27 MM , 2.92 MM  [.05 INCH , .115 INCH ] Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.54 - 3.56 MM  [.1 - .14 INCH ] Product Length : 21.15 MM  [.831 INCH ] Stud Diameter : 4.82 MM  [.189 INCH , .19 INCH ] Tongue Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .823 - 2.08 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4109 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-028 Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Underplating Material : Brass
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 1.27 MM , 2.92 MM  [.05 INCH , .115 INCH ]
  • Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ]
  • Compatible Insulation Diameter Range : 2.54 - 3.56 MM  [.1 - .14 INCH ]
  • Product Length : 21.15 MM  [.831 INCH ]
  • Stud Diameter : 4.82 MM  [.189 INCH , .19 INCH ]
  • Tongue Thickness : .5 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .823 - 2.08
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1624 - 4109

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper, Aluminum

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : RING-028
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A105483CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A105483CT-ND
Terminals - Ring Connectors A105483CT-ND
CONN RING CIRC 14-18AWG CRIMP

CONN RING CIRC 14-18AWG CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A105483TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A105483TR-ND
Terminals - Ring Connectors A105483TR-ND
CONN RING CIRC 14-18AWG CRIMP

CONN RING CIRC 14-18AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
60318-1
Terminals 60318-1
Terminals AMPLIVAR RG 18-14 10 BR

Terminals AMPLIVAR RG 18-14 10 BR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 60318-1 A105483CT-ND 60318-1
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Unplated Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102437-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Quick Disconnects - 1-160301-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 12 AWG
View Details
4 suppliers
Connector Contacts - 102103-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Terminals - Specialized Connectors - A127750TR-ND - DigiKey
Specs
Terminal Type Crimp on Receptacle
Features RoHS
North American 14 AWG
View Details