TE Connectivity Quick Disconnects 60274-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : Tab-Lok Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Left Hand Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.79 - 5.33 MM  [.11 - .21 INCH ] Product Length : 17.02 MM  [.67 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .82 - 3.31 Wire Size (AWG) : 18 - 12 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Locking Lance Height : 1.02 MM  [.04 INCH ] Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 4000 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : Tab-Lok Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Left Hand Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.79 - 5.33 MM  [.11 - .21 INCH ] Product Length : 17.02 MM  [.67 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .82 - 3.31 Wire Size (AWG) : 18 - 12 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Locking Lance Height : 1.02 MM  [.04 INCH ] Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 4000 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 60274-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
60274-2
Quick Disconnects 60274-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : Tab-Lok Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Left Hand Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.79 - 5.33 MM  [.11 - .21 INCH ] Product Length : 17.02 MM  [.67 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .82 - 3.31 Wire Size (AWG) : 18 - 12 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Locking Lance Height : 1.02 MM  [.04 INCH ] Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 4000 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Phosphor Bronze
  • Crimp Type : Tab-Lok
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Left Hand
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.79 - 5.33 MM  [.11 - .21 INCH ]
  • Product Length : 17.02 MM  [.67 INCH ]
  • Terminal Material Thickness : .46 MM  [.018 INCH ]
  • Wire Size (MMSQ) : .82 - 3.31
  • Wire Size (AWG) : 18 - 12

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Mechanical Attachment


  • Locking Lance Height : 1.02 MM  [.04 INCH ]
  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Other


  • Line : Premier

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 4000

Product Type Features


  • Insertion Force : Low

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A27664TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A27664TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A27664TR-ND
CONN QC RCPT 12-18AWG 0.250

CONN QC RCPT 12-18AWG 0.250

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A27664CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A27664CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A27664CT-ND
CONN QC RCPT 12-18AWG 0.250

CONN QC RCPT 12-18AWG 0.250

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 60274-2 A27664TR-ND A27664CT-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors
Material Tin Phosphor Bronze Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Connector Contacts - 1-102316-4 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Quick Disconnects - 1-1627100-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 0641-1-2031P - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.2500 to 0.5000 mm2
View Details