TE Connectivity Splices 602549-000

Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyamide with hot-melt adhesive lining, Nylon Primary Product Color : Blue Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Terminal Plating Material : Tin Dimensions Outside Diameter : 5 MM  [.196 INCH ] Product Length : 37 MM  [1.5 INCH ] Recovered Inside Diameter : 2 MM  [.079 INCH ] Wire Size (MMSQ) : 2.5 - 1.5 Wire Size (AWG) : 16 - 14 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Sealable : Yes Splice Type : Butt Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyamide with hot-melt adhesive lining, Nylon Primary Product Color : Blue Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Terminal Plating Material : Tin Dimensions Outside Diameter : 5 MM  [.196 INCH ] Product Length : 37 MM  [1.5 INCH ] Recovered Inside Diameter : 2 MM  [.079 INCH ] Wire Size (MMSQ) : 2.5 - 1.5 Wire Size (AWG) : 16 - 14 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Sealable : Yes Splice Type : Butt Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 602549-000 - TE Connectivity
Berwyn, PA, United States
Splices
602549-000
Splices 602549-000
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyamide with hot-melt adhesive lining, Nylon Primary Product Color : Blue Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Terminal Plating Material : Tin Dimensions Outside Diameter : 5 MM  [.196 INCH ] Product Length : 37 MM  [1.5 INCH ] Recovered Inside Diameter : 2 MM  [.079 INCH ] Wire Size (MMSQ) : 2.5 - 1.5 Wire Size (AWG) : 16 - 14 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Sealable : Yes Splice Type : Butt Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyamide with hot-melt adhesive lining, Nylon
  • Primary Product Color : Blue
  • Splice Features : Standard

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper Alloy
  • Terminal Plating Material : Tin

Dimensions


  • Outside Diameter : 5 MM  [.196 INCH ]
  • Product Length : 37 MM  [1.5 INCH ]
  • Recovered Inside Diameter : 2 MM  [.079 INCH ]
  • Wire Size (MMSQ) : 2.5 - 1.5
  • Wire Size (AWG) : 16 - 14

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : Yes
  • Splice Type : Butt Splice

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 602549-000
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627030-2 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 104505-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 1-163091-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2400 mm2
View Details