TE Connectivity Spade Terminals 60234-2

Description
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.14 MM  [.045 INCH ] Compatible Insulation Diameter (Max) : 1.27 MM  [.05 INCH ] Compatible Insulation Diameter (Min) : 1.14 MM  [.045 INCH ] Compatible Insulation Diameter Range : 1.14 - 1.27 MM  [.045 - .05 INCH ] Product Length : 14.73 MM  [.58 INCH ] Stud Diameter : 3.18 MM  [.125 INCH ] Tongue Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .13 - .3 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 254 - 642 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 28000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : M3, #5 Wire Insulation Support Retention Type : Insulation Piercing Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 110 DEGC  [0 - 230 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.14 MM  [.045 INCH ] Compatible Insulation Diameter (Max) : 1.27 MM  [.05 INCH ] Compatible Insulation Diameter (Min) : 1.14 MM  [.045 INCH ] Compatible Insulation Diameter Range : 1.14 - 1.27 MM  [.045 - .05 INCH ] Product Length : 14.73 MM  [.58 INCH ] Stud Diameter : 3.18 MM  [.125 INCH ] Tongue Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .13 - .3 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 254 - 642 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 28000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : M3, #5 Wire Insulation Support Retention Type : Insulation Piercing Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 110 DEGC  [0 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 60234-2 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
60234-2
Spade Terminals 60234-2
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.14 MM  [.045 INCH ] Compatible Insulation Diameter (Max) : 1.27 MM  [.05 INCH ] Compatible Insulation Diameter (Min) : 1.14 MM  [.045 INCH ] Compatible Insulation Diameter Range : 1.14 - 1.27 MM  [.045 - .05 INCH ] Product Length : 14.73 MM  [.58 INCH ] Stud Diameter : 3.18 MM  [.125 INCH ] Tongue Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .13 - .3 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 254 - 642 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 28000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : M3, #5 Wire Insulation Support Retention Type : Insulation Piercing Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 110 DEGC  [0 - 230 DEGF ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : Nickel
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.14 MM  [.045 INCH ]
  • Compatible Insulation Diameter (Max) : 1.27 MM  [.05 INCH ]
  • Compatible Insulation Diameter (Min) : 1.14 MM  [.045 INCH ]
  • Compatible Insulation Diameter Range : 1.14 - 1.27 MM  [.045 - .05 INCH ]
  • Product Length : 14.73 MM  [.58 INCH ]
  • Stud Diameter : 3.18 MM  [.125 INCH ]
  • Tongue Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .13 - .3
  • Wire Size (AWG) : 26 - 22
  • Wire Size (CMA) : 254 - 642

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 28000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : Square Spade
  • Stud Size : M3, #5
  • Wire Insulation Support Retention Type : Insulation Piercing

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 110 DEGC  [0 - 230 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A100675TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A100675TR-ND
Terminals - Spade Connectors A100675TR-ND
CONN SPADE TERM 22-26AWG #5

CONN SPADE TERM 22-26AWG #5

Buy Now Datasheet
Terminals - Spade Connectors - A100675CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A100675CT-ND
Terminals - Spade Connectors A100675CT-ND
CONN SPADE TERM 22-26AWG #5

CONN SPADE TERM 22-26AWG #5

Buy Now Datasheet
Spade Terminal, 26Awg 22Awg, #5; Product Range Amp Te Connectivity - 92F4802 - Newark, An Avnet Company
Chicago, IL, United States
Spade Terminal, 26Awg 22Awg, #5; Product Range Amp Te Connectivity
92F4802
Spade Terminal, 26Awg 22Awg, #5; Product Range Amp Te Connectivity 92F4802
SPADE TERMINAL, 26AWG - 22AWG, #5; Product Range:-; Wire Size (AWG):26AWG to 22AWG; Conductor Area CSA:0.3mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#5; Insulator Material:Uninsulated ; Insulator Colour:- RoHS Compliant: Yes

SPADE TERMINAL, 26AWG - 22AWG, #5; Product Range:-; Wire Size (AWG):26AWG to 22AWG; Conductor Area CSA:0.3mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#5; Insulator Material:Uninsulated; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 60234-2 A100675TR-ND A100675CT-ND 92F4802
Product Name Spade Terminals Terminals - Spade Connectors Terminals - Spade Connectors Spade Terminal, 26Awg 22Awg, #5; Product Range Amp Te Connectivity
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627194-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Shielded Contacts - 033469-000 - TE Connectivity
Specs
North American 24 to 30 AWG
International 0.0500 to 0.2500 mm2
View Details
Connector Contacts - 1-163082-0 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details