TE Connectivity
Wire-to-Board Connector Contacts
60215-4
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Length : 12.31 MM [.485 INCH ] Contact Mating Area Length : 6.35 MM [.25 INCH ] Contact Mating Area Plating Material : Tin Contact Orientation : Right Angle Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 3.81 MICM [150 MICIN ]
Dimensions Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624
Mechanical Attachment Contact Retention Type Within Housing : Locking Lance
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Length : 12.31 MM [.485 INCH ] Contact Mating Area Length : 6.35 MM [.25 INCH ] Contact Mating Area Plating Material : Tin Contact Orientation : Right Angle Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 3.81 MICM [150 MICIN ]
Dimensions Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624
Mechanical Attachment Contact Retention Type Within Housing : Locking Lance
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Wire-to-Board Connector Contacts
60215-4
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Length : 12.31 MM [.485 INCH ] Contact Mating Area Length : 6.35 MM [.25 INCH ] Contact Mating Area Plating Material : Tin Contact Orientation : Right Angle Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 3.81 MICM [150 MICIN ]
Dimensions Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624
Mechanical Attachment Contact Retention Type Within Housing : Locking Lance
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Contact Current Rating (Max) (AMP) : 5
- Contact Length : 12.31 MM [.485 INCH ]
- Contact Mating Area Length : 6.35 MM [.25 INCH ]
- Contact Mating Area Plating Material : Tin
- Contact Orientation : Right Angle
- Contact Retention Within Housing : With
- Contact Type : Receptacle
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 3.81 MICM [150 MICIN ]
Dimensions
- Wire Size (MMSQ) : .32 - .82
- Wire Size (AWG) : 22 - 18
- Wire Size (CMA) : 642 - 1624
Mechanical Attachment
- Contact Retention Type Within Housing : Locking Lance
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 4000
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Wire-to-Board
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
60215-4 |
|
Product Name
|
Wire-to-Board Connector Contacts |
|
North American
|
18 to 22 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
15 to 20 AWG
View Details
Features
RoHS
North American
18 to 22 AWG
International
0.3300 to 0.8200 mm2
View Details