TE Connectivity Antennas 602-439-001

Description
Body Features Product Weight : 80 G  [2.82 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 3 M  [9.84 FT ] Product Height : 15.5 MM  [.61 INCH ] Product Length : 38 MM  [1.49 INCH ] Product Width : 34 MM  [1.33 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Primary Application : GNSS Wireless Application : Vehicular, GNSS Mechanical Attachment Mounting Type : Magnet Polarization : Right Hand Circular Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Packaging Features Packaging Method : POLYBAG Product Availability Applicable Region : Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1563 - 1587, 1575.42, 1602 - 1614.94 Gain (Max) (DB) : 2 Nominal Frequency Range : 1420 - 1620 Peak Gain (DBI) : 0 < 3
Request a Quote
Description
Body Features Product Weight : 80 G  [2.82 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 3 M  [9.84 FT ] Product Height : 15.5 MM  [.61 INCH ] Product Length : 38 MM  [1.49 INCH ] Product Width : 34 MM  [1.33 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Primary Application : GNSS Wireless Application : Vehicular, GNSS Mechanical Attachment Mounting Type : Magnet Polarization : Right Hand Circular Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Packaging Features Packaging Method : POLYBAG Product Availability Applicable Region : Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1563 - 1587, 1575.42, 1602 - 1614.94 Gain (Max) (DB) : 2 Nominal Frequency Range : 1420 - 1620 Peak Gain (DBI) : 0 < 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 602-439-001 - TE Connectivity
Berwyn, PA, United States
Antennas
602-439-001
Antennas 602-439-001
Body Features Product Weight : 80 G  [2.82 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 3 M  [9.84 FT ] Product Height : 15.5 MM  [.61 INCH ] Product Length : 38 MM  [1.49 INCH ] Product Width : 34 MM  [1.33 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Primary Application : GNSS Wireless Application : Vehicular, GNSS Mechanical Attachment Mounting Type : Magnet Polarization : Right Hand Circular Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Packaging Features Packaging Method : POLYBAG Product Availability Applicable Region : Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1563 - 1587, 1575.42, 1602 - 1614.94 Gain (Max) (DB) : 2 Nominal Frequency Range : 1420 - 1620 Peak Gain (DBI) : 0 < 3

Body Features


  • Product Weight : 80 G  [2.82 OZ ]

Configuration Features


  • Antenna Style : Enclosure
  • Antenna Type : Dome/Puck
  • Band Type : Triple Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Cable Length : 3 M  [9.84 FT ]
  • Product Height : 15.5 MM  [.61 INCH ]
  • Product Length : 38 MM  [1.49 INCH ]
  • Product Width : 34 MM  [1.33 INCH ]

Electrical Characteristics


  • Antenna Operation : Active
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Primary Application : GNSS
  • Wireless Application : Vehicular, GNSS

Mechanical Attachment


  • Mounting Type : Magnet
  • Polarization : Right Hand Circular

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Directional

Packaging Features


  • Packaging Method : POLYBAG

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 1563 - 1587, 1575.42, 1602 - 1614.94
  • Gain (Max) (DB) : 2
  • Nominal Frequency Range : 1420 - 1620
  • Peak Gain (DBI) : 0 < 3
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 602-439-001
Product Name Antennas
Applications Modem or Wireless Network; Vehicular, GNSS
Pattern Type Directional
Polarization Right Hand Circular
Primary Frequency Range 1563.0 to 1614.9 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108857-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118308-4 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1-2370914-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, Wi-Fi, CDMA 1900, GSM 900, IoT, CDMA 850, UMTS, M2M, GSM, WLAN, Cellular, GSM 1800, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details