Body Features Product Weight : 268 G [9.45 OZ ]
Configuration Features Antenna Style : External Antenna Type : Enclosure Number of Ports : 3
Dimensions Cable Insulation Diameter (Max) : 2.8 MM [.11 INCH ] Cable Length : .14 M , .17 M , .2 M [.46 FT , .56 FT , .66 FT ] Product Height : 21 MM [.82 INCH ] Product Length : 124 MM [4.88 INCH ] Product Width : 80 MM [3.14 INCH ]
Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.0:1
Industry Standards Wireless Application : UMTS, GSM 850, GPS, GSM 1900, Cellular, GSM 900, GSM 1800, WLAN
Mechanical Attachment Mounting Type : Mounting Hole Mounts To : Vehicle Rooftop Polarization : RHCP, Linear
Operation/Applicatio
n Antenna Environment : Outdoor Wireless Standard : 802.11 b/g, Bluetooth & ZigBee
Packaging Features Packaging Method : POLYBAG
Product Availability Applicable Region : Global
Product Type Features Antenna Connector Type : SMA Male
Signal Characteristics Frequency Band (MHZ) : 1950 - 1990, 880 - 960, 1710 - 1880, 824 - 894, 1563 - 1587, 2400 - 2484, 1920 - 2170 Gain (Max) (DB) : 0, 2
Body Features
- Product Weight : 268 G [9.45 OZ ]
Configuration Features
- Antenna Style : External
- Antenna Type : Enclosure
- Number of Ports : 3
Dimensions
- Cable Insulation Diameter (Max) : 2.8 MM [.11 INCH ]
- Cable Length : .14 M , .17 M , .2 M [.46 FT , .56 FT , .66 FT ]
- Product Height : 21 MM [.82 INCH ]
- Product Length : 124 MM [4.88 INCH ]
- Product Width : 80 MM [3.14 INCH ]
Electrical Characteristics
- Antenna Operation : Active
- Impedance (OHM) : 50
- VSWR (Max) : < 2.0:1
Industry Standards
- Wireless Application : UMTS, GSM 850, GPS, GSM 1900, Cellular, GSM 900, GSM 1800, WLAN
Mechanical Attachment
- Mounting Type : Mounting Hole
- Mounts To : Vehicle Rooftop
- Polarization : RHCP, Linear
Operation/Application
- Antenna Environment : Outdoor
- Wireless Standard : 802.11 b/g, Bluetooth & ZigBee
Packaging Features
- Packaging Method : POLYBAG
Product Availability
- Applicable Region : Global
Product Type Features
- Antenna Connector Type : SMA Male
Signal Characteristics
- Frequency Band (MHZ) : 1950 - 1990, 880 - 960, 1710 - 1880, 824 - 894, 1563 - 1587, 2400 - 2484, 1920 - 2170
- Gain (Max) (DB) : 0, 2