Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998385-601967-1
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 601967-1601967-1 .; 601967-1.; M22520/1-01;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Screw
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
ELV: Not Applicable
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 998385-601967-1 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 601967-1 |