TE Connectivity Hand Crimping Tools 601967-1

Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - 4 Indent Die Sets Type : Fixed In Tool Power Technology Type : Pneumatic, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : MIL Spec TE Certification : Upon Request for Fee Tool Grade : Premium Crimp Tooling Tooling Type : Four Indent Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - 4 Indent Die Sets Type : Fixed In Tool Power Technology Type : Pneumatic, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : MIL Spec TE Certification : Upon Request for Fee Tool Grade : Premium Crimp Tooling Tooling Type : Four Indent Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 601967-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
601967-1
Hand Crimping Tools 601967-1
Other Crimp Form-Wire Barrel Type : Closed Barrel - 4 Indent Die Sets Type : Fixed In Tool Power Technology Type : Pneumatic, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : MIL Spec TE Certification : Upon Request for Fee Tool Grade : Premium Crimp Tooling Tooling Type : Four Indent Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Closed Barrel - 4 Indent
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Pneumatic, Manual
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : MIL Spec
  • TE Certification : Upon Request for Fee
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : Four Indent Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - 601967-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
601967-1-ND
Crimpers, Applicators, Presses 601967-1-ND
Hand Crimper Tool Contacts

Hand Crimper Tool Contacts

Buy Now Datasheet
 - 601967-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CRIMPING TOOL

CRIMPING TOOL

Buy Now
4/8 INDENT HAND CRIMPING TOOL, MIL-C-22520/1-01 - 70089929 - Allied Electronics, Inc.
Fort Worth, TX, USA
4/8 INDENT HAND CRIMPING TOOL, MIL-C-22520/1-01
70089929
4/8 INDENT HAND CRIMPING TOOL, MIL-C-22520/1-01 70089929
4/8 INDENT HAND CRIMPING TOOL, MIL-C-22520/1-01

4/8 INDENT HAND CRIMPING TOOL, MIL-C-22520/1-01

Supplier's Site
4/8 Indent Hand Crimp Tool, Without Turret, Screw Machined Contacts; Crimp Tool Type Amp Te Connectivity - 66F3447 - Newark, An Avnet Company
Chicago, IL, United States
4/8 Indent Hand Crimp Tool, Without Turret, Screw Machined Contacts; Crimp Tool Type Amp Te Connectivity
66F3447
4/8 Indent Hand Crimp Tool, Without Turret, Screw Machined Contacts; Crimp Tool Type Amp Te Connectivity 66F3447
4/8 INDENT HAND CRIMP TOOL, WITHOUT TURRET, SCREW MACHINED CONTACTS; Crimp Tool Type:Ratchet; For Use With:AMP Circular Contacts; Product Range:Te Connectivity / Amp 601; Crimp Size:14AWG to 12AWG RoHS Compliant: Yes

4/8 INDENT HAND CRIMP TOOL, WITHOUT TURRET, SCREW MACHINED CONTACTS; Crimp Tool Type:Ratchet; For Use With:AMP Circular Contacts; Product Range:Te Connectivity / Amp 601; Crimp Size:14AWG to 12AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 601967-1 601967-1-ND 601967-1 70089929 66F3447
Product Name Hand Crimping Tools Crimpers, Applicators, Presses 4/8 INDENT HAND CRIMPING TOOL, MIL-C-22520/1-01 4/8 Indent Hand Crimp Tool, Without Turret, Screw Machined Contacts; Crimp Tool Type Amp Te Connectivity
Tool Type Crimper Crimper Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1424909-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1752057-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1463696-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803193-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details