TE Connectivity Hand Crimping Tools 601966-1

Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - 4 Indent Die Sets Type : Fixed In Tool Power Technology Type : Pneumatic, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : MIL Spec TE Certification : Upon Request for Fee Tool Grade : Premium Crimp Tooling Tooling Type : Four Indent Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - 4 Indent Die Sets Type : Fixed In Tool Power Technology Type : Pneumatic, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : MIL Spec TE Certification : Upon Request for Fee Tool Grade : Premium Crimp Tooling Tooling Type : Four Indent Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 601966-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
601966-1
Hand Crimping Tools 601966-1
Other Crimp Form-Wire Barrel Type : Closed Barrel - 4 Indent Die Sets Type : Fixed In Tool Power Technology Type : Pneumatic, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : MIL Spec TE Certification : Upon Request for Fee Tool Grade : Premium Crimp Tooling Tooling Type : Four Indent Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Closed Barrel - 4 Indent
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Pneumatic, Manual
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : MIL Spec
  • TE Certification : Upon Request for Fee
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : Four Indent Hand Tool
Buy Now
Tools - 601966-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CRIMPING TOOL M22520/2-01

CRIMPING TOOL M22520/2-01

Buy Now
Crimp Tools - 7821334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Tools
7821334
Crimp Tools 7821334
TE Connectivity 601966-1

TE Connectivity 601966-1

Supplier's Site
Crimpers, Applicators, Presses - A9977-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A9977-ND
Crimpers, Applicators, Presses A9977-ND
Hand Crimper Tool Varies by Die Set

Hand Crimper Tool Varies by Die Set

Buy Now Datasheet
MIL-SPEC. CRIMP TOOL (M22520/2-01) - 70089810 - Allied Electronics, Inc.
Fort Worth, TX, USA
MIL-SPEC. CRIMP TOOL (M22520/2-01)
70089810
MIL-SPEC. CRIMP TOOL (M22520/2-01) 70089810
MIL-SPEC. CRIMP TOOL (M22520/2-01)

MIL-SPEC. CRIMP TOOL (M22520/2-01)

Supplier's Site
4/8 Indent Hand Crimp Tool, Screw Machine Contacts; Crimp Tool Type Amp Te Connectivity - 89F137 - Newark, An Avnet Company
Chicago, IL, United States
4/8 Indent Hand Crimp Tool, Screw Machine Contacts; Crimp Tool Type Amp Te Connectivity
89F137
4/8 Indent Hand Crimp Tool, Screw Machine Contacts; Crimp Tool Type Amp Te Connectivity 89F137
4/8 INDENT HAND CRIMP TOOL, SCREW MACHINE CONTACTS; Crimp Tool Type:Hand; For Use With:AMP 24-20AWG Circular Signal Contacts; Product Range:Te Connectivity / Amp 601; Crimp Size:24AWG to 20AWG RoHS Compliant: Yes

4/8 INDENT HAND CRIMP TOOL, SCREW MACHINE CONTACTS; Crimp Tool Type:Hand; For Use With:AMP 24-20AWG Circular Signal Contacts; Product Range:Te Connectivity / Amp 601; Crimp Size:24AWG to 20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 601966-1 601966-1 7821334 A9977-ND 70089810 89F137
Product Name Hand Crimping Tools Tools Crimp Tools Crimpers, Applicators, Presses MIL-SPEC. CRIMP TOOL (M22520/2-01) 4/8 Indent Hand Crimp Tool, Screw Machine Contacts; Crimp Tool Type Amp Te Connectivity
Tool Type Crimper Crimper Crimper Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803454-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Insertion & Extraction Tools - 1-1579007-7 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
2 suppliers
Tools - 1-1803179-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803143-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details