TE Connectivity Quick Disconnects 60195-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : Tab-Lok Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 5.21 MM  [.205 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.79 - 4.32 MM  [.11 - .17 INCH ] Product Length : 13.46 MM  [.53 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .51 - 2.08 Wire Size (AWG) : 20 - 14 Industry Standards Compatible With Agency/Standards Products : CSA, UL Mechanical Attachment Locking Lance Height : .89 MM  [.035 INCH ] Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : Tab-Lok Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 5.21 MM  [.205 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.79 - 4.32 MM  [.11 - .17 INCH ] Product Length : 13.46 MM  [.53 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .51 - 2.08 Wire Size (AWG) : 20 - 14 Industry Standards Compatible With Agency/Standards Products : CSA, UL Mechanical Attachment Locking Lance Height : .89 MM  [.035 INCH ] Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 60195-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
60195-2
Quick Disconnects 60195-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : Tab-Lok Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 5.21 MM  [.205 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.79 - 4.32 MM  [.11 - .17 INCH ] Product Length : 13.46 MM  [.53 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .51 - 2.08 Wire Size (AWG) : 20 - 14 Industry Standards Compatible With Agency/Standards Products : CSA, UL Mechanical Attachment Locking Lance Height : .89 MM  [.035 INCH ] Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : Tab-Lok
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 5.21 MM  [.205 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Flag
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.79 - 4.32 MM  [.11 - .17 INCH ]
  • Product Length : 13.46 MM  [.53 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .51 - 2.08
  • Wire Size (AWG) : 20 - 14

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL

Mechanical Attachment


  • Locking Lance Height : .89 MM  [.035 INCH ]
  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 5000

Product Type Features


  • Insertion Force : Low

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A27694TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A27694TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A27694TR-ND
CONN QC RCPT 14-20AWG 0.205

CONN QC RCPT 14-20AWG 0.205

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A27694CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A27694CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A27694CT-ND
CONN QC RCPT 14-20AWG 0.205

CONN QC RCPT 14-20AWG 0.205

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 60195-2 A27694TR-ND A27694CT-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Wire-to-Board Connector Contacts - 1-167301-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Connector Contacts - 104479-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 011289-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS
View Details