TE Connectivity Rotary Potentiometers 6015-1002-030

Description
Body Features Active Electrical Angle (DEG) : 340 Product Weight (OZ) : 2 Configuration Features Electrical Connection : Gold Plated Brass Terminals Dimensions Shaft Diameter : 6.35 MM  [.25 INCH ] Electrical Characteristics Power Rating (WATT) : 1.5 Resistance Value (OHM) : 5 Supply Voltage Range (VDC) : 3.3 - 48 Housing Features Housing Diameter : 36.4 MM  [1.437 INCH ] Operation/Applicatio n Output Signal Details : Ratiometric (0-Vsupply) Other Bearing Type : ABEC 3 Precision Non Repeatability and Hysteresis : Mechanical Backlash < .1° Non-Linearity (PCT) : ±.5 Torque (INLBS) : .3 Product Type Features Position Sensor Product Type : Industrial Potentiometer Usage Conditions Operating Temperature Range : -85 - 257 DEGC  [-85 - 257 DEGF ] Temperature Coefficient of Output (PPMC) : 400
Request a Quote Datasheet
Description
Body Features Active Electrical Angle (DEG) : 340 Product Weight (OZ) : 2 Configuration Features Electrical Connection : Gold Plated Brass Terminals Dimensions Shaft Diameter : 6.35 MM  [.25 INCH ] Electrical Characteristics Power Rating (WATT) : 1.5 Resistance Value (OHM) : 5 Supply Voltage Range (VDC) : 3.3 - 48 Housing Features Housing Diameter : 36.4 MM  [1.437 INCH ] Operation/Applicatio n Output Signal Details : Ratiometric (0-Vsupply) Other Bearing Type : ABEC 3 Precision Non Repeatability and Hysteresis : Mechanical Backlash < .1° Non-Linearity (PCT) : ±.5 Torque (INLBS) : .3 Product Type Features Position Sensor Product Type : Industrial Potentiometer Usage Conditions Operating Temperature Range : -85 - 257 DEGC  [-85 - 257 DEGF ] Temperature Coefficient of Output (PPMC) : 400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers - 6015-1002-030 - TE Connectivity
Berwyn, PA, United States
Rotary Potentiometers
6015-1002-030
Rotary Potentiometers 6015-1002-030
Body Features Active Electrical Angle (DEG) : 340 Product Weight (OZ) : 2 Configuration Features Electrical Connection : Gold Plated Brass Terminals Dimensions Shaft Diameter : 6.35 MM  [.25 INCH ] Electrical Characteristics Power Rating (WATT) : 1.5 Resistance Value (OHM) : 5 Supply Voltage Range (VDC) : 3.3 - 48 Housing Features Housing Diameter : 36.4 MM  [1.437 INCH ] Operation/Applicatio n Output Signal Details : Ratiometric (0-Vsupply) Other Bearing Type : ABEC 3 Precision Non Repeatability and Hysteresis : Mechanical Backlash < .1° Non-Linearity (PCT) : ±.5 Torque (INLBS) : .3 Product Type Features Position Sensor Product Type : Industrial Potentiometer Usage Conditions Operating Temperature Range : -85 - 257 DEGC  [-85 - 257 DEGF ] Temperature Coefficient of Output (PPMC) : 400

Body Features


  • Active Electrical Angle (DEG) : 340
  • Product Weight (OZ) : 2

Configuration Features


  • Electrical Connection : Gold Plated Brass Terminals

Dimensions


  • Shaft Diameter : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Power Rating (WATT) : 1.5
  • Resistance Value (OHM) : 5
  • Supply Voltage Range (VDC) : 3.3 - 48

Housing Features


  • Housing Diameter : 36.4 MM  [1.437 INCH ]

Operation/Application


  • Output Signal Details : Ratiometric (0-Vsupply)

Other


  • Bearing Type : ABEC 3 Precision
  • Non Repeatability and Hysteresis : Mechanical Backlash < .1°
  • Non-Linearity (PCT) : ±.5
  • Torque (INLBS) : .3

Product Type Features


  • Position Sensor Product Type : Industrial Potentiometer

Usage Conditions


  • Operating Temperature Range : -85 - 257 DEGC  [-85 - 257 DEGF ]
  • Temperature Coefficient of Output (PPMC) : 400
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 6015-1002-030
Product Name Rotary Potentiometers
Resistance Range 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-0989-0036 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Rotary Potentiometers - 04-0989-0236 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Rotary Potentiometers - 04-0989-5033 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Rotary Potentiometers - 04-0989-0207 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details