TE Connectivity
SolderSleeve Shield Terminators
601156-000
Description
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 3.81 MM [.15 INCH ] Recovered Inside Diameter (Max) : 1.06 MM [.041 INCH ] Wire Size (MMSQ) : .25 - .34 Wire Size (AWG) : 24 - 22
Product Type Features Interconnect Device Splice Type : SolderSleeve
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Wire Temperature (Max) (DEGC) : 135
Request a Quote
Email Supplier
Description
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 3.81 MM [.15 INCH ] Recovered Inside Diameter (Max) : 1.06 MM [.041 INCH ] Wire Size (MMSQ) : .25 - .34 Wire Size (AWG) : 24 - 22
Product Type Features Interconnect Device Splice Type : SolderSleeve
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Wire Temperature (Max) (DEGC) : 135
Request a Quote
Email Supplier
Suppliers
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 3.81 MM [.15 INCH ] Recovered Inside Diameter (Max) : 1.06 MM [.041 INCH ] Wire Size (MMSQ) : .25 - .34 Wire Size (AWG) : 24 - 22
Product Type Features Interconnect Device Splice Type : SolderSleeve
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Wire Temperature (Max) (DEGC) : 135
Configuration Features
Dimensions
- Expanded Inside Diameter (Min) : 3.81 MM [.15 INCH ]
- Recovered Inside Diameter (Max) : 1.06 MM [.041 INCH ]
- Wire Size (MMSQ) : .25 - .34
- Wire Size (AWG) : 24 - 22
Product Type Features
- Interconnect Device Splice Type : SolderSleeve
Usage Conditions
- Operating Temperature (Max) : 150 DEGC [302 DEGF ]
- Wire Temperature (Max) (DEGC) : 135
Buy Now
Technical Specifications
|
Product Category
|
Electrical Terminations |
|
Product Number
|
601156-000 |
|
Product Name
|
SolderSleeve Shield Terminators |
|
Terminator Type
|
SolderSleeve Shield Terminators
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminator Type
SolderSleeve Shield Terminators
View Details
Terminator Type
SolderSleeve Shield Terminators
View Details
Terminator Type
Coaxial Terminator
Standards and Certifications
RoHS
View Details
2 suppliers
Terminator Type
SolderSleeve Shield Terminators
View Details