TE Connectivity Crimp Wire Pins, Tabs & Ferrules 60115-4

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 3.17 MM  [.125 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 2.03 MM , 1.14 MM  [.045 INCH , .08 INCH ] Compatible Insulation Diameter Range : 1.9 - 2.3 MM , 2.3 MM  [.091 INCH , .075 - .091 INCH ] Overall Product Length : 35.69 MM  [1.405 INCH ] Terminal Material Thickness : .39 MM  [.016 INCH ] Wire Size (MMSQ) : .3 - .6 Wire Size (AWG) : 22 - 20 Wire Size (CMA) : 642 - 1021 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 3.17 MM  [.125 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 2.03 MM , 1.14 MM  [.045 INCH , .08 INCH ] Compatible Insulation Diameter Range : 1.9 - 2.3 MM , 2.3 MM  [.091 INCH , .075 - .091 INCH ] Overall Product Length : 35.69 MM  [1.405 INCH ] Terminal Material Thickness : .39 MM  [.016 INCH ] Wire Size (MMSQ) : .3 - .6 Wire Size (AWG) : 22 - 20 Wire Size (CMA) : 642 - 1021 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 60115-4 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
60115-4
Crimp Wire Pins, Tabs & Ferrules 60115-4
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 3.17 MM  [.125 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 2.03 MM , 1.14 MM  [.045 INCH , .08 INCH ] Compatible Insulation Diameter Range : 1.9 - 2.3 MM , 2.3 MM  [.091 INCH , .075 - .091 INCH ] Overall Product Length : 35.69 MM  [1.405 INCH ] Terminal Material Thickness : .39 MM  [.016 INCH ] Wire Size (MMSQ) : .3 - .6 Wire Size (AWG) : 22 - 20 Wire Size (CMA) : 642 - 1021 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Pin Terminal
  • Mating Pin Diameter : 3.17 MM  [.125 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 2.03 MM , 1.14 MM  [.045 INCH , .08 INCH ]
  • Compatible Insulation Diameter Range : 1.9 - 2.3 MM , 2.3 MM  [.091 INCH , .075 - .091 INCH ]
  • Overall Product Length : 35.69 MM  [1.405 INCH ]
  • Terminal Material Thickness : .39 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .3 - .6
  • Wire Size (AWG) : 22 - 20
  • Wire Size (CMA) : 642 - 1021

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
60115-4
Terminals 60115-4
Terminals .125 PIN IS 22-20 .016BR

Terminals .125 PIN IS 22-20 .016BR

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 60115-4 60115-4
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals
Terminal Type Connector Pin; Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-104481-2 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Splices - 108961-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 10 to 12 AWG
International 3 to 6 mm2
View Details