TE Connectivity
Shielded Contacts
601105-000
Description
Configuration Features Compatible With Wire & Cable Type : Twisted Pair
Contact Features Contact Size : Size 16 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .25 - .05 Wire Size (AWG) : 24 - 30
Industry Standards Military Standard : MIL-C-26482, MIL-C-26500
Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Twisted Pair
Contact Features Contact Size : Size 16 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .25 - .05 Wire Size (AWG) : 24 - 30
Industry Standards Military Standard : MIL-C-26482, MIL-C-26500
Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Twisted Pair
Contact Features Contact Size : Size 16 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .25 - .05 Wire Size (AWG) : 24 - 30
Industry Standards Military Standard : MIL-C-26482, MIL-C-26500
Usage Conditions Operating Temperature (Max) (DEGC) : 150
Configuration Features
- Compatible With Wire & Cable Type : Twisted Pair
Contact Features
- Contact Size : Size 16
- Contact Type : Socket
Dimensions
- Wire Size (MMSQ) : .25 - .05
- Wire Size (AWG) : 24 - 30
Industry Standards
- Military Standard : MIL-C-26482, MIL-C-26500
Usage Conditions
- Operating Temperature (Max) (DEGC) : 150
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
601105-000 |
|
Product Name
|
Shielded Contacts |
|
North American
|
24 to 30 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS; Insulated
North American
16 to 22 AWG
View Details
Material
Tin
Features
RoHS
North American
17 to 20 AWG
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.42 mm2
View Details
Features
RoHS
North American
24 to 26 AWG
International
0.1200 to 0.2000 mm2
View Details