TE Connectivity
Shielded Contacts
601103-000
Description
Configuration Features Compatible With Wire & Cable Type : Coaxial
Contact Features Contact Size : Size 16 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .14 - .03 Wire Size (AWG) : 26 - 32
Industry Standards Military Standard : MIL-C-26500, MIL-C-26482
Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Coaxial
Contact Features Contact Size : Size 16 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .14 - .03 Wire Size (AWG) : 26 - 32
Industry Standards Military Standard : MIL-C-26500, MIL-C-26482
Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Coaxial
Contact Features Contact Size : Size 16 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .14 - .03 Wire Size (AWG) : 26 - 32
Industry Standards Military Standard : MIL-C-26500, MIL-C-26482
Usage Conditions Operating Temperature (Max) (DEGC) : 150
Configuration Features
- Compatible With Wire & Cable Type : Coaxial
Contact Features
- Contact Size : Size 16
- Contact Type : Socket
Dimensions
- Wire Size (MMSQ) : .14 - .03
- Wire Size (AWG) : 26 - 32
Industry Standards
- Military Standard : MIL-C-26500, MIL-C-26482
Usage Conditions
- Operating Temperature (Max) (DEGC) : 150
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
601103-000 |
|
Product Name
|
Shielded Contacts |
|
North American
|
26 to 32 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
North American
20 to 22 AWG
International
0.3000 to 0.6000 mm2
View Details
Features
RoHS
North American
24 to 28 AWG
International
0.0800 to 0.2400 mm2
View Details