TE Connectivity Shielded Contacts 601100-000

Description
Configuration Features Compatible With Wire & Cable Type : Twisted Pair Contact Features Contact Size : Size 12 Contact Type : Socket Dimensions Wire Size (MMSQ) : .16 - .14 Wire Size (AWG) : 24 - 26 Industry Standards Military Standard : MIL-DTL-26482 II, MIL-DTL-83733, MIL-DTL-81703 III, MIL-DTL-83723 I, III Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Twisted Pair Contact Features Contact Size : Size 12 Contact Type : Socket Dimensions Wire Size (MMSQ) : .16 - .14 Wire Size (AWG) : 24 - 26 Industry Standards Military Standard : MIL-DTL-26482 II, MIL-DTL-83733, MIL-DTL-81703 III, MIL-DTL-83723 I, III Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 601100-000 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
601100-000
Shielded Contacts 601100-000
Configuration Features Compatible With Wire & Cable Type : Twisted Pair Contact Features Contact Size : Size 12 Contact Type : Socket Dimensions Wire Size (MMSQ) : .16 - .14 Wire Size (AWG) : 24 - 26 Industry Standards Military Standard : MIL-DTL-26482 II, MIL-DTL-83733, MIL-DTL-81703 III, MIL-DTL-83723 I, III Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Twisted Pair

Contact Features


  • Contact Size : Size 12
  • Contact Type : Socket

Dimensions


  • Wire Size (MMSQ) : .16 - .14
  • Wire Size (AWG) : 24 - 26

Industry Standards


  • Military Standard : MIL-DTL-26482 II, MIL-DTL-83733, MIL-DTL-81703 III, MIL-DTL-83723 I, III

Usage Conditions


  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 601100-000
Product Name Shielded Contacts
North American 24 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627194-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1627117-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 1-163086-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Connector Contacts - 1-194189-1 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 8.37 mm2
View Details