TE Connectivity Shielded Contacts 601096N003

Description
Contact Features Contact Size : Size 12 Contact Type : Socket
Request a Quote Datasheet
Description
Contact Features Contact Size : Size 12 Contact Type : Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 601096N003 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
601096N003
Shielded Contacts 601096N003
Contact Features Contact Size : Size 12 Contact Type : Socket

Contact Features


  • Contact Size : Size 12
  • Contact Type : Socket
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 601096N003
Product Name Shielded Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1123655-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 26 AWG
View Details
2 suppliers
Connector Contacts - 102107-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Magnet Wire Terminals - 1-1534686-7 - TE Connectivity
Specs
Material Gold
Features RoHS
North American 23 to 26 AWG
View Details
PCB Terminals - 1-1217121-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details