TE Connectivity Shielded Contacts 601094-000

Description
Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Contact Size : Size 16 Contact Type : Pin Dimensions Wire Size (MMSQ) : .14 - .03 Wire Size (AWG) : 26 - 32 Industry Standards Military Standard : MIL-C-28748 Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Contact Size : Size 16 Contact Type : Pin Dimensions Wire Size (MMSQ) : .14 - .03 Wire Size (AWG) : 26 - 32 Industry Standards Military Standard : MIL-C-28748 Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 601094-000 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
601094-000
Shielded Contacts 601094-000
Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Contact Size : Size 16 Contact Type : Pin Dimensions Wire Size (MMSQ) : .14 - .03 Wire Size (AWG) : 26 - 32 Industry Standards Military Standard : MIL-C-28748 Usage Conditions Operating Temperature (Max) (DEGC) : 150

Configuration Features


  • Compatible With Wire & Cable Type : Coaxial

Contact Features


  • Contact Size : Size 16
  • Contact Type : Pin

Dimensions


  • Wire Size (MMSQ) : .14 - .03
  • Wire Size (AWG) : 26 - 32

Industry Standards


  • Military Standard : MIL-C-28748

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 601094-000
Product Name Shielded Contacts
North American 26 to 32 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1627194-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 104481-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-175217-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details