TE Connectivity
Shielded Contacts
601035-000
Description
Configuration Features Compatible With Wire & Cable Type : Coaxial
Contact Features Contact Size : Size 16 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .14 - .03 Wire Size (AWG) : 26 - 32
Industry Standards Military Standard : MIS-20067/2, MIS-20065
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Coaxial
Contact Features Contact Size : Size 16 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .14 - .03 Wire Size (AWG) : 26 - 32
Industry Standards Military Standard : MIS-20067/2, MIS-20065
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Coaxial
Contact Features Contact Size : Size 16 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .14 - .03 Wire Size (AWG) : 26 - 32
Industry Standards Military Standard : MIS-20067/2, MIS-20065
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Coaxial
Contact Features
- Contact Size : Size 16
- Contact Type : Pin
Dimensions
- Wire Size (MMSQ) : .14 - .03
- Wire Size (AWG) : 26 - 32
Industry Standards
- Military Standard : MIS-20067/2, MIS-20065
Usage Conditions
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
601035-000 |
|
Product Name
|
Shielded Contacts |
|
North American
|
26 to 32 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
Material
Unplated
Features
RoHS
North American
14 to 19 AWG
View Details