TE Connectivity Power Line Filter, 3 Phase, 600A, 0.222A; Filter Applications Corcom Te Connectivity 600APH12L=F8397

Description
POWER LINE FILTER, 3 PHASE, 600A, 0.222A; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:600A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Type:3 Phase RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 3 PHASE, 600A, 0.222A; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:600A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Type:3 Phase RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 3 Phase, 600A, 0.222A; Filter Applications Corcom Te Connectivity - 70Y5390 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 600A, 0.222A; Filter Applications Corcom Te Connectivity
70Y5390
Power Line Filter, 3 Phase, 600A, 0.222A; Filter Applications Corcom Te Connectivity 70Y5390
POWER LINE FILTER, 3 PHASE, 600A, 0.222A; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:600A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Type:3 Phase RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 600A, 0.222A; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:600A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Type:3 Phase RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 70Y5390
Product Name Power Line Filter, 3 Phase, 600A, 0.222A; Filter Applications Corcom Te Connectivity
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678310 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-134-831-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers