TE Connectivity Rotary Potentiometers 6008-1003-030

Description
Body Features Active Electrical Angle (DEG) : 340 Product Weight (OZ) : .6 Configuration Features Electrical Connection : Gold Plated Brass Terminals Dimensions Shaft Diameter : 3.18 MM  [.125 INCH ] Electrical Characteristics Power Rating (WATT) : .75 Resistance Value (OHM) : 10 Supply Voltage Range (VDC) : 3.3 - 48 Housing Features Housing Diameter : 19 MM  [.75 INCH ] Operation/Applicatio n Output Signal Details : Ratiometric (0-Vsupply) Other Bearing Type : ABEC 3 Precision Non Repeatability and Hysteresis : Mechanical Backlash < .1° Non-Linearity (PCT) : ±.5 Torque (INLBS) : .25 Product Type Features Position Sensor Product Type : Industrial Potentiometer Usage Conditions Operating Temperature Range : -85 - 257 DEGC  [-85 - 257 DEGF ] Temperature Coefficient of Output (PPMC) : 400
Request a Quote Datasheet
Description
Body Features Active Electrical Angle (DEG) : 340 Product Weight (OZ) : .6 Configuration Features Electrical Connection : Gold Plated Brass Terminals Dimensions Shaft Diameter : 3.18 MM  [.125 INCH ] Electrical Characteristics Power Rating (WATT) : .75 Resistance Value (OHM) : 10 Supply Voltage Range (VDC) : 3.3 - 48 Housing Features Housing Diameter : 19 MM  [.75 INCH ] Operation/Applicatio n Output Signal Details : Ratiometric (0-Vsupply) Other Bearing Type : ABEC 3 Precision Non Repeatability and Hysteresis : Mechanical Backlash < .1° Non-Linearity (PCT) : ±.5 Torque (INLBS) : .25 Product Type Features Position Sensor Product Type : Industrial Potentiometer Usage Conditions Operating Temperature Range : -85 - 257 DEGC  [-85 - 257 DEGF ] Temperature Coefficient of Output (PPMC) : 400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers - 6008-1003-030 - TE Connectivity
Berwyn, PA, United States
Rotary Potentiometers
6008-1003-030
Rotary Potentiometers 6008-1003-030
Body Features Active Electrical Angle (DEG) : 340 Product Weight (OZ) : .6 Configuration Features Electrical Connection : Gold Plated Brass Terminals Dimensions Shaft Diameter : 3.18 MM  [.125 INCH ] Electrical Characteristics Power Rating (WATT) : .75 Resistance Value (OHM) : 10 Supply Voltage Range (VDC) : 3.3 - 48 Housing Features Housing Diameter : 19 MM  [.75 INCH ] Operation/Applicatio n Output Signal Details : Ratiometric (0-Vsupply) Other Bearing Type : ABEC 3 Precision Non Repeatability and Hysteresis : Mechanical Backlash < .1° Non-Linearity (PCT) : ±.5 Torque (INLBS) : .25 Product Type Features Position Sensor Product Type : Industrial Potentiometer Usage Conditions Operating Temperature Range : -85 - 257 DEGC  [-85 - 257 DEGF ] Temperature Coefficient of Output (PPMC) : 400

Body Features


  • Active Electrical Angle (DEG) : 340
  • Product Weight (OZ) : .6

Configuration Features


  • Electrical Connection : Gold Plated Brass Terminals

Dimensions


  • Shaft Diameter : 3.18 MM  [.125 INCH ]

Electrical Characteristics


  • Power Rating (WATT) : .75
  • Resistance Value (OHM) : 10
  • Supply Voltage Range (VDC) : 3.3 - 48

Housing Features


  • Housing Diameter : 19 MM  [.75 INCH ]

Operation/Application


  • Output Signal Details : Ratiometric (0-Vsupply)

Other


  • Bearing Type : ABEC 3 Precision
  • Non Repeatability and Hysteresis : Mechanical Backlash < .1°
  • Non-Linearity (PCT) : ±.5
  • Torque (INLBS) : .25

Product Type Features


  • Position Sensor Product Type : Industrial Potentiometer

Usage Conditions


  • Operating Temperature Range : -85 - 257 DEGC  [-85 - 257 DEGF ]
  • Temperature Coefficient of Output (PPMC) : 400
Buy Now Datasheet
Rotary Potentiometers, Rheostats - 223-6008-1003-030-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
223-6008-1003-030-ND
Rotary Potentiometers, Rheostats 223-6008-1003-030-ND
POTENTIOMETER

POTENTIOMETER

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 6008-1003-030 223-6008-1003-030-ND
Product Name Rotary Potentiometers Rotary Potentiometers, Rheostats
Resistance Range 10 ohms 10 ohms
Operating Temperature -85 to 257 C (-121 to 495 F)
Standards and Certifications RoHS; EU ELV Compliant
Mounting / Packaging Servo Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-0989-0268 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
Rotary Potentiometers - 04-0989-0229 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Rotary Potentiometers - 04-0989-0088 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
Rotary Potentiometers - 04-0989-0247 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details