TE Connectivity Heat Shrink Tubing 6006616001

Description
Body Features Flexibility : Semi-Flexible Fluid Type : Unleaded Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Dimensions Cut Length : 1220 MM  [48.031 INCH ] Expanded Inside Diameter (Min) : 19 MM  [.748 INCH ] Recovered Inside Diameter (Max) : 7.4 MM  [.29 INCH ] Recovered Wall Thickness (Nominal) : 1 MM  [.0391 INCH ] Recovered Wall Thickness (Tolerance) : 1 MM  [.0391 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Stick Product Availability Applicable Region : Global Product Type Features Product Family : AP-2000 Wall Type : Dual Usage Conditions Fluid Resistance : Immersion Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Mechanical Damage, Impact Operating Temperature Range (DEGC) : -40 - 80 Recovery Temperature (DEGC) : 115 Shrink Temperature (Min) (DEGC) : 110
Request a Quote
Description
Body Features Flexibility : Semi-Flexible Fluid Type : Unleaded Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Dimensions Cut Length : 1220 MM  [48.031 INCH ] Expanded Inside Diameter (Min) : 19 MM  [.748 INCH ] Recovered Inside Diameter (Max) : 7.4 MM  [.29 INCH ] Recovered Wall Thickness (Nominal) : 1 MM  [.0391 INCH ] Recovered Wall Thickness (Tolerance) : 1 MM  [.0391 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Stick Product Availability Applicable Region : Global Product Type Features Product Family : AP-2000 Wall Type : Dual Usage Conditions Fluid Resistance : Immersion Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Mechanical Damage, Impact Operating Temperature Range (DEGC) : -40 - 80 Recovery Temperature (DEGC) : 115 Shrink Temperature (Min) (DEGC) : 110
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 6006616001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
6006616001
Heat Shrink Tubing 6006616001
Body Features Flexibility : Semi-Flexible Fluid Type : Unleaded Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Dimensions Cut Length : 1220 MM  [48.031 INCH ] Expanded Inside Diameter (Min) : 19 MM  [.748 INCH ] Recovered Inside Diameter (Max) : 7.4 MM  [.29 INCH ] Recovered Wall Thickness (Nominal) : 1 MM  [.0391 INCH ] Recovered Wall Thickness (Tolerance) : 1 MM  [.0391 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Stick Product Availability Applicable Region : Global Product Type Features Product Family : AP-2000 Wall Type : Dual Usage Conditions Fluid Resistance : Immersion Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Mechanical Damage, Impact Operating Temperature Range (DEGC) : -40 - 80 Recovery Temperature (DEGC) : 115 Shrink Temperature (Min) (DEGC) : 110

Body Features


  • Flexibility : Semi-Flexible
  • Fluid Type : Unleaded Gasoline
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin

Dimensions


  • Cut Length : 1220 MM  [48.031 INCH ]
  • Expanded Inside Diameter (Min) : 19 MM  [.748 INCH ]
  • Recovered Inside Diameter (Max) : 7.4 MM  [.29 INCH ]
  • Recovered Wall Thickness (Nominal) : 1 MM  [.0391 INCH ]
  • Recovered Wall Thickness (Tolerance) : 1 MM  [.0391 INCH ]

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Stick

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : AP-2000
  • Wall Type : Dual

Usage Conditions


  • Fluid Resistance : Immersion Protection
  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Heat Shrink Tubing Resistance : Fluids, Mechanical Damage, Impact
  • Operating Temperature Range (DEGC) : -40 - 80
  • Recovery Temperature (DEGC) : 115
  • Shrink Temperature (Min) (DEGC) : 110
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 6006616001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0651914001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Heat Shrink Tubing - 0003294003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Cable Transitions & Breakouts - 086567-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
shrink tube - 069783M009 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details