TE Connectivity Rotary Potentiometers 6005-0000-060

Description
Body Features Active Electrical Angle (DEG) : 325 Product Weight (OZ) : .7 Configuration Features Electrical Connection : Gold Plated Brass Terminals Dimensions Shaft Diameter : 3.18 MM  [.125 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 3.3 - 48 Housing Features Housing Diameter : 12.7 MM  [.5 INCH ] Operation/Applicatio n Output Signal Details : Ratiometric (0-Vsupply) Other Bearing Type : ABEC 3 Precision Non Repeatability and Hysteresis : Mechanical Backlash < .1° Non-Linearity (PCT) : ±.5 Torque (INLBS) : 2 Usage Conditions Operating Temperature Range : -85 - 257 DEGC  [-85 - 257 DEGF ] Temperature Coefficient of Output (PPMC) : 400
Request a Quote Datasheet
Description
Body Features Active Electrical Angle (DEG) : 325 Product Weight (OZ) : .7 Configuration Features Electrical Connection : Gold Plated Brass Terminals Dimensions Shaft Diameter : 3.18 MM  [.125 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 3.3 - 48 Housing Features Housing Diameter : 12.7 MM  [.5 INCH ] Operation/Applicatio n Output Signal Details : Ratiometric (0-Vsupply) Other Bearing Type : ABEC 3 Precision Non Repeatability and Hysteresis : Mechanical Backlash < .1° Non-Linearity (PCT) : ±.5 Torque (INLBS) : 2 Usage Conditions Operating Temperature Range : -85 - 257 DEGC  [-85 - 257 DEGF ] Temperature Coefficient of Output (PPMC) : 400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers - 6005-0000-060 - TE Connectivity
Berwyn, PA, United States
Rotary Potentiometers
6005-0000-060
Rotary Potentiometers 6005-0000-060
Body Features Active Electrical Angle (DEG) : 325 Product Weight (OZ) : .7 Configuration Features Electrical Connection : Gold Plated Brass Terminals Dimensions Shaft Diameter : 3.18 MM  [.125 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 3.3 - 48 Housing Features Housing Diameter : 12.7 MM  [.5 INCH ] Operation/Applicatio n Output Signal Details : Ratiometric (0-Vsupply) Other Bearing Type : ABEC 3 Precision Non Repeatability and Hysteresis : Mechanical Backlash < .1° Non-Linearity (PCT) : ±.5 Torque (INLBS) : 2 Usage Conditions Operating Temperature Range : -85 - 257 DEGC  [-85 - 257 DEGF ] Temperature Coefficient of Output (PPMC) : 400

Body Features


  • Active Electrical Angle (DEG) : 325
  • Product Weight (OZ) : .7

Configuration Features


  • Electrical Connection : Gold Plated Brass Terminals

Dimensions


  • Shaft Diameter : 3.18 MM  [.125 INCH ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 3.3 - 48

Housing Features


  • Housing Diameter : 12.7 MM  [.5 INCH ]

Operation/Application


  • Output Signal Details : Ratiometric (0-Vsupply)

Other


  • Bearing Type : ABEC 3 Precision
  • Non Repeatability and Hysteresis : Mechanical Backlash < .1°
  • Non-Linearity (PCT) : ±.5
  • Torque (INLBS) : 2

Usage Conditions


  • Operating Temperature Range : -85 - 257 DEGC  [-85 - 257 DEGF ]
  • Temperature Coefficient of Output (PPMC) : 400
Buy Now Datasheet
Rotary Potentiometers, Rheostats - 223-6005-0000-060-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
223-6005-0000-060-ND
Rotary Potentiometers, Rheostats 223-6005-0000-060-ND
ROTOR ASSY, SIZE 5 STD

ROTOR ASSY, SIZE 5 STD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 6005-0000-060 223-6005-0000-060-ND
Product Name Rotary Potentiometers Rotary Potentiometers, Rheostats
Operating Temperature -85 to 257 C (-121 to 495 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-0989-5003 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Linear Potentiometers - 04-1270-0017 - TE Connectivity
Specs
Resistance Range 5000 ohms
Operating Temperature -30 to 100 C (-22 to 212 F)
Standards and Certifications RoHS; EU ELV Compliant with Exemptions
View Details
Rotary Potentiometers - 04-0989-0214 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Rotary Potentiometers - 04-0989-0035 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details