TE Connectivity Crimp Wire Pins, Tabs & Ferrules 60017-3

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 3.96 MM  [.156 INCH ] Terminal Orientation : Right Angle Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.27 MM , 3.04 MM  [.05 INCH , .12 INCH ] Compatible Insulation Diameter Range : 2.54 - 3.56 MM , 3.56 MM  [.14 INCH , .1 - .14 INCH ] Overall Product Length : 15.75 MM  [.62 INCH ] Terminal Material Thickness : .39 MM  [.016 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 3.96 MM  [.156 INCH ] Terminal Orientation : Right Angle Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.27 MM , 3.04 MM  [.05 INCH , .12 INCH ] Compatible Insulation Diameter Range : 2.54 - 3.56 MM , 3.56 MM  [.14 INCH , .1 - .14 INCH ] Overall Product Length : 15.75 MM  [.62 INCH ] Terminal Material Thickness : .39 MM  [.016 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 60017-3 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
60017-3
Crimp Wire Pins, Tabs & Ferrules 60017-3
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 3.96 MM  [.156 INCH ] Terminal Orientation : Right Angle Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.27 MM , 3.04 MM  [.05 INCH , .12 INCH ] Compatible Insulation Diameter Range : 2.54 - 3.56 MM , 3.56 MM  [.14 INCH , .1 - .14 INCH ] Overall Product Length : 15.75 MM  [.62 INCH ] Terminal Material Thickness : .39 MM  [.016 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Shur-Plug Terminal
  • Mating Pin Diameter : 3.96 MM  [.156 INCH ]
  • Terminal Orientation : Right Angle
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 1.27 MM , 3.04 MM  [.05 INCH , .12 INCH ]
  • Compatible Insulation Diameter Range : 2.54 - 3.56 MM , 3.56 MM  [.14 INCH , .1 - .14 INCH ]
  • Overall Product Length : 15.75 MM  [.62 INCH ]
  • Terminal Material Thickness : .39 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .5 - 1.3
  • Wire Size (AWG) : 20 - 16
  • Wire Size (CMA) : 1021 - 2582

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A29934TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A29934TR-ND
Terminals - Barrel, Bullet Connectors A29934TR-ND
CONN TERM RCPT R/A 16-20AWG

CONN TERM RCPT R/A 16-20AWG

Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A29934CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A29934CT-ND
Terminals - Barrel, Bullet Connectors A29934CT-ND
CONN TERM RCPT R/A 16-20AWG

CONN TERM RCPT R/A 16-20AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
60017-3
Terminals 60017-3
Terminals N/I-RCPT 20-16 Reel of 5000

Terminals N/I-RCPT 20-16 Reel of 5000

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 60017-3 A29934TR-ND A29934CT-ND 60017-3
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Barrel, Bullet Connectors Terminals - Barrel, Bullet Connectors Terminals
Terminal Type Shur-Plug Terminal Connector Socket; Female, Receptacle (Socket), Right Angle Connector Socket; Female, Receptacle (Socket), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 011829-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Ring Terminals - 1-1377172-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Quick Disconnects - 1-1659254-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Connector Contacts - 1-104506-0 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details