TE Connectivity Photoelectric Proximity Sensors 6000010414-SE

Description
Body Features Body Style : Metallic Threaded, Plastic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Connector 4 Pin Output Configuration : DC - PNP Sensitivity Adjustment : Without Sensor Detection System : Reflective Dimensions Nominal Sensing Distance : 4000 MM  [157.48 INCH ] Standard Object Size : 50 x 60 MM  [1.97 x 2.36 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 Operation/Applicatio n Photoelectric Operating Mode : Light-On + Dark-On Signal Characteristics Emitted Light : Red
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded, Plastic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Connector 4 Pin Output Configuration : DC - PNP Sensitivity Adjustment : Without Sensor Detection System : Reflective Dimensions Nominal Sensing Distance : 4000 MM  [157.48 INCH ] Standard Object Size : 50 x 60 MM  [1.97 x 2.36 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 Operation/Applicatio n Photoelectric Operating Mode : Light-On + Dark-On Signal Characteristics Emitted Light : Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 6000010414-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
6000010414-SE
Photoelectric Proximity Sensors 6000010414-SE
Body Features Body Style : Metallic Threaded, Plastic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Connector 4 Pin Output Configuration : DC - PNP Sensitivity Adjustment : Without Sensor Detection System : Reflective Dimensions Nominal Sensing Distance : 4000 MM  [157.48 INCH ] Standard Object Size : 50 x 60 MM  [1.97 x 2.36 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 Operation/Applicatio n Photoelectric Operating Mode : Light-On + Dark-On Signal Characteristics Emitted Light : Red

Body Features


  • Body Style : Metallic Threaded, Plastic Threaded
  • Device Form Factor : Tubular

Configuration Features


  • Detection Method : Standard
  • Electrical Connection : Connector 4 Pin
  • Output Configuration : DC - PNP
  • Sensitivity Adjustment : Without
  • Sensor Detection System : Reflective

Dimensions


  • Nominal Sensing Distance : 4000 MM  [157.48 INCH ]
  • Standard Object Size : 50 x 60 MM  [1.97 x 2.36 INCH ]

Electrical Characteristics


  • Supply Voltage (VDC) : 10 - 30
  • Supply Voltage Range (VDC) : 10 - 30

Mechanical Attachment


  • Thread Size : M18

Operation/Application


  • Photoelectric Operating Mode : Light-On + Dark-On

Signal Characteristics


  • Emitted Light : Red
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 6000010414-SE
Product Name Photoelectric Proximity Sensors
Operation Distance 157 inch (4000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000004938-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Ultrasonic Sensors - 098-10001 - TE Connectivity
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
2 suppliers
Inductive Proximity Sensors - 5000003165-SE - TE Connectivity
Specs
Operation Distance 0.2360 inch (5.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000001678-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details