TE Connectivity Inductive Proximity Sensors 6000010257-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Configuration Features Electrical Connection : Cable Number of Conductors : 3 Sensing Control : Non-Adjustable Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.56 FT ] Product Length : 50 MM  [1.968 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 200 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M30 Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : Back LED Usage Conditions Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Configuration Features Electrical Connection : Cable Number of Conductors : 3 Sensing Control : Non-Adjustable Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.56 FT ] Product Length : 50 MM  [1.968 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 200 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M30 Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : Back LED Usage Conditions Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 6000010257-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
6000010257-SE
Inductive Proximity Sensors 6000010257-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Configuration Features Electrical Connection : Cable Number of Conductors : 3 Sensing Control : Non-Adjustable Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.56 FT ] Product Length : 50 MM  [1.968 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 200 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M30 Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : Back LED Usage Conditions Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular
  • Jacket Material : PVC

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 3
  • Sensing Control : Non-Adjustable

Contact Features


  • Switching Contact Type : NO

Dimensions


  • Cable Length : 2 M  [6.56 FT ]
  • Product Length : 50 MM  [1.968 INCH ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 10 - 30
  • Switching Frequency (Max) (HZ) : 200

Mechanical Attachment


  • Mounting Alignment Type : Flush
  • Thread Size : M30

Operation/Application


  • Electrical Configuration : DC - PNP
  • Indicator Type : Back LED

Usage Conditions


  • Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 6000010257-SE
Product Name Inductive Proximity Sensors
Switching Frequency 0.2000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005264-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.2500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Capacitive Proximity Sensors - 5000000973-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - PNP
View Details
ANSI Street Lighting Photocells - 418220-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
Inductive Proximity Sensors - 5000000805-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details