TE Connectivity Photoelectric Proximity Sensors 6000009700-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable Output Configuration : CC - PNP Sensing Control : Adjustable Sensitivity Adjustment : With Sensor Detection System : Barrier (Receiver) Dimensions Detectable Object (Min) : 8 MM  [.315 INCH ] Nominal Sensing Distance : 20000 MM  [787.4 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 x 1.0 Operation/Applicatio n Photoelectric Operating Mode : Light-On + Dark-On
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable Output Configuration : CC - PNP Sensing Control : Adjustable Sensitivity Adjustment : With Sensor Detection System : Barrier (Receiver) Dimensions Detectable Object (Min) : 8 MM  [.315 INCH ] Nominal Sensing Distance : 20000 MM  [787.4 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 x 1.0 Operation/Applicatio n Photoelectric Operating Mode : Light-On + Dark-On
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 6000009700-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
6000009700-SE
Photoelectric Proximity Sensors 6000009700-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable Output Configuration : CC - PNP Sensing Control : Adjustable Sensitivity Adjustment : With Sensor Detection System : Barrier (Receiver) Dimensions Detectable Object (Min) : 8 MM  [.315 INCH ] Nominal Sensing Distance : 20000 MM  [787.4 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 x 1.0 Operation/Applicatio n Photoelectric Operating Mode : Light-On + Dark-On

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular

Configuration Features


  • Detection Method : Standard
  • Electrical Connection : Cable
  • Output Configuration : CC - PNP
  • Sensing Control : Adjustable
  • Sensitivity Adjustment : With
  • Sensor Detection System : Barrier (Receiver)

Dimensions


  • Detectable Object (Min) : 8 MM  [.315 INCH ]
  • Nominal Sensing Distance : 20000 MM  [787.4 INCH ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 10 - 30

Mechanical Attachment


  • Thread Size : M18 x 1.0

Operation/Application


  • Photoelectric Operating Mode : Light-On + Dark-On
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 6000009700-SE
Product Name Photoelectric Proximity Sensors
Operation Distance 787 inch (20000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Proximity Sensors - 5000001066-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switch Type Normally Open
Electrical Connection DC - PNP
View Details
Photoelectric Proximity Sensors - 5000003840-SE - TE Connectivity
Specs
Operation Distance 3.94 inch (100 mm)
Switch Type Normally Open
View Details
Inductive Proximity Sensors - 5000000260-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000003169-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details