TE Connectivity Photoelectric Proximity Sensors 6000009588-SE

Description
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable 2 m Output Configuration : CC - NPN Sensitivity Adjustment : Without Sensor Detection System : Barrier (Transmitter + Receiver) Dimensions Detectable Object (Min) : 8 MM  [.315 INCH ] Nominal Sensing Distance : 20000 MM  [787.4 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 Signal Characteristics Emitted Light : Red
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable 2 m Output Configuration : CC - NPN Sensitivity Adjustment : Without Sensor Detection System : Barrier (Transmitter + Receiver) Dimensions Detectable Object (Min) : 8 MM  [.315 INCH ] Nominal Sensing Distance : 20000 MM  [787.4 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 Signal Characteristics Emitted Light : Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 6000009588-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
6000009588-SE
Photoelectric Proximity Sensors 6000009588-SE
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable 2 m Output Configuration : CC - NPN Sensitivity Adjustment : Without Sensor Detection System : Barrier (Transmitter + Receiver) Dimensions Detectable Object (Min) : 8 MM  [.315 INCH ] Nominal Sensing Distance : 20000 MM  [787.4 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 Signal Characteristics Emitted Light : Red

Body Features


  • Body Style : Plastic Threaded
  • Device Form Factor : Tubular

Configuration Features


  • Detection Method : Standard
  • Electrical Connection : Cable 2 m
  • Output Configuration : CC - NPN
  • Sensitivity Adjustment : Without
  • Sensor Detection System : Barrier (Transmitter + Receiver)

Dimensions


  • Detectable Object (Min) : 8 MM  [.315 INCH ]
  • Nominal Sensing Distance : 20000 MM  [787.4 INCH ]

Electrical Characteristics


  • Supply Voltage (VDC) : 10 - 30
  • Supply Voltage Range (VDC) : 10 - 30

Mechanical Attachment


  • Thread Size : M18

Signal Characteristics


  • Emitted Light : Red
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 6000009588-SE
Product Name Photoelectric Proximity Sensors
Operation Distance 787 inch (20000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003162-SE - TE Connectivity
Specs
Operation Distance 0.2360 inch (5.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000001015-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000000792-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 212 F (-25 to 100 C)
View Details
Photodiode Sensors - 3007113-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -4 to 158 F (-20 to 70 C)
Diameter 0.0190 inch (0.4826 mm)
View Details