TE Connectivity Inductive Proximity Sensors 6000009445-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Configuration Features Electrical Connection : Cable Number of Conductors : 4 Contact Features Switching Contact Type : Configurable NO or NC Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 4.05 MM  [.159 INCH ] Nominal Sensing Distance : 5 MM  [.196 INCH ] Product Length : 90 MM  [3.543 INCH ] Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 16 Sensor Voltage Drop (Max) (V) : 2 Supply Voltage (VDC) : 24 Switching Current (Max) (MAMP) : 50 Switching Frequency (Max) (HZ) : 100 Housing Features Housing Material : Stainless Steel Industry Standards IP Rating : IP67, IP66 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 x 1 Operation/Applicatio n Electrical Configuration : 2 x PNP Hysteresis : ±5% Operational Function : Speed Monitor Output Protection Type : Against Short Thermal Type Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Configuration Features Electrical Connection : Cable Number of Conductors : 4 Contact Features Switching Contact Type : Configurable NO or NC Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 4.05 MM  [.159 INCH ] Nominal Sensing Distance : 5 MM  [.196 INCH ] Product Length : 90 MM  [3.543 INCH ] Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 16 Sensor Voltage Drop (Max) (V) : 2 Supply Voltage (VDC) : 24 Switching Current (Max) (MAMP) : 50 Switching Frequency (Max) (HZ) : 100 Housing Features Housing Material : Stainless Steel Industry Standards IP Rating : IP67, IP66 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 x 1 Operation/Applicatio n Electrical Configuration : 2 x PNP Hysteresis : ±5% Operational Function : Speed Monitor Output Protection Type : Against Short Thermal Type Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 6000009445-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
6000009445-SE
Inductive Proximity Sensors 6000009445-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Configuration Features Electrical Connection : Cable Number of Conductors : 4 Contact Features Switching Contact Type : Configurable NO or NC Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 4.05 MM  [.159 INCH ] Nominal Sensing Distance : 5 MM  [.196 INCH ] Product Length : 90 MM  [3.543 INCH ] Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 16 Sensor Voltage Drop (Max) (V) : 2 Supply Voltage (VDC) : 24 Switching Current (Max) (MAMP) : 50 Switching Frequency (Max) (HZ) : 100 Housing Features Housing Material : Stainless Steel Industry Standards IP Rating : IP67, IP66 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 x 1 Operation/Applicatio n Electrical Configuration : 2 x PNP Hysteresis : ±5% Operational Function : Speed Monitor Output Protection Type : Against Short Thermal Type Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular
  • Jacket Material : PVC

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 4

Contact Features


  • Switching Contact Type : Configurable NO or NC

Dimensions


  • Cable Length : 2 M  [6.561 FT ]
  • Nominal Operating Distance : 4.05 MM  [.159 INCH ]
  • Nominal Sensing Distance : 5 MM  [.196 INCH ]
  • Product Length : 90 MM  [3.543 INCH ]
  • Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ]

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 16
  • Sensor Voltage Drop (Max) (V) : 2
  • Supply Voltage (VDC) : 24
  • Switching Current (Max) (MAMP) : 50
  • Switching Frequency (Max) (HZ) : 100

Housing Features


  • Housing Material : Stainless Steel

Industry Standards


  • IP Rating : IP67, IP66

Mechanical Attachment


  • Mounting Alignment Type : Flush
  • Thread Size : M18 x 1

Operation/Application


  • Electrical Configuration : 2 x PNP
  • Hysteresis : ±5%
  • Operational Function : Speed Monitor
  • Output Protection Type : Against Short Thermal Type
  • Ripple (PCT) : 10

Usage Conditions


  • Operating Environment : Common Industrial Areas
  • Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 6000009445-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.1960 inch (4.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiode Sensors - 3001380-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 212 F (-40 to 100 C)
Diameter 0.0190 inch (0.4826 mm)
View Details
Inductive Proximity Sensors - 5000003414-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Electrical Connection ASi3.1 - AS-Interface 2.0
View Details
ANSI Street Lighting Photocells - 061496-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
Magnetic Proximity Sensors - 5000003093-SE - TE Connectivity
Specs
Switching Frequency 0.2000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details