TE Connectivity Inductive Proximity Sensors 6000009438-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 30 G  [1.058 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 3 Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : .648 MM  [.025 INCH ] Nominal Sensing Distance : .8 MM  [.031 INCH ] Product Length : 25 MM  [.984 INCH ] Standard Object Size : 5 x 5 MM  [.031 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 10 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 50 Switching Frequency (Max) (HZ) : 6000 Housing Features Housing Material : Brass Industry Standards IP Rating : IP67, IP69K Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M5 Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : Side LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 30 G  [1.058 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 3 Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : .648 MM  [.025 INCH ] Nominal Sensing Distance : .8 MM  [.031 INCH ] Product Length : 25 MM  [.984 INCH ] Standard Object Size : 5 x 5 MM  [.031 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 10 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 50 Switching Frequency (Max) (HZ) : 6000 Housing Features Housing Material : Brass Industry Standards IP Rating : IP67, IP69K Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M5 Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : Side LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 6000009438-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
6000009438-SE
Inductive Proximity Sensors 6000009438-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 30 G  [1.058 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 3 Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : .648 MM  [.025 INCH ] Nominal Sensing Distance : .8 MM  [.031 INCH ] Product Length : 25 MM  [.984 INCH ] Standard Object Size : 5 x 5 MM  [.031 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 10 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 50 Switching Frequency (Max) (HZ) : 6000 Housing Features Housing Material : Brass Industry Standards IP Rating : IP67, IP69K Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M5 Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : Side LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular
  • Jacket Material : PVC
  • Product Weight : 30 G  [1.058 OZ ]

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 3

Contact Features


  • Switching Contact Type : NO

Dimensions


  • Cable Length : 2 M  [6.561 FT ]
  • Nominal Operating Distance : .648 MM  [.025 INCH ]
  • Nominal Sensing Distance : .8 MM  [.031 INCH ]
  • Product Length : 25 MM  [.984 INCH ]
  • Standard Object Size : 5 x 5 MM  [.031 INCH ]

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 10
  • Supply Voltage Range (VDC) : 10 - 30
  • Switching Current (Max) (MAMP) : 50
  • Switching Frequency (Max) (HZ) : 6000

Housing Features


  • Housing Material : Brass

Industry Standards


  • IP Rating : IP67, IP69K

Mechanical Attachment


  • Mounting Alignment Type : Flush
  • Thread Size : M5

Operation/Application


  • Electrical Configuration : DC - PNP
  • Indicator Type : Side LED
  • Output Protection Type : Short Circuit and Inversion
  • Ripple (PCT) : 10

Usage Conditions


  • Operating Environment : Common Industrial Areas
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 6000009438-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.0310 inch (0.7874 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003158-SE - TE Connectivity
Specs
Operation Distance 0.2360 inch (5.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000001746-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000002985-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photodiode Sensors - 3007113-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -4 to 158 F (-20 to 70 C)
Diameter 0.0190 inch (0.4826 mm)
View Details