Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Product Weight : 125 G [4.409 OZ ]
Configuration Features Electrical Connection : Connector 4 Pin Number of Conductors : 2
Contact Features Switching Contact Type : NC
Dimensions Nominal Operating Distance : 8.1 MM [.318 INCH ] Nominal Sensing Distance : 10 MM [.393 INCH ] Product Length : 70 MM [2.755 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 30 x 30 MM [1.181 x 1.181 INCH ]
Electrical Characteristics Current Consumption (Max) (MAMP) : 3 In Rush Current (AMP) : 4 Output Voltage Drop With Powered Load (Max) (V) : 5 Supply Voltage Range (VDC) : 20 - 250 Supply Voltage Range (VAC) : 20 - 250 Switching Current (Max) (MAMP) : 300 Switching Frequency (Max) (HZ) : 25
Housing Features Housing Material : Brass
Industry Standards IP Rating : IP67, IP69K
Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M30
Operation/Applicatio
n Electrical Configuration : AC/DC Hysteresis : ±5% Indicator Type : Micro LED on Connector Network Frequency Range (HZ) : 50 - 60
Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]
Body Features
- Body Style : Metallic Threaded
- Device Form Factor : Tubular
- Product Weight : 125 G [4.409 OZ ]
Configuration Features
- Electrical Connection : Connector 4 Pin
- Number of Conductors : 2
Contact Features
- Switching Contact Type : NC
Dimensions
- Nominal Operating Distance : 8.1 MM [.318 INCH ]
- Nominal Sensing Distance : 10 MM [.393 INCH ]
- Product Length : 70 MM [2.755 INCH ]
- Repeatability (Max) (MM) : 0.01
- Standard Object Size : 30 x 30 MM [1.181 x 1.181 INCH ]
Electrical Characteristics
- Current Consumption (Max) (MAMP) : 3
- In Rush Current (AMP) : 4
- Output Voltage Drop With Powered Load (Max) (V) : 5
- Supply Voltage Range (VDC) : 20 - 250
- Supply Voltage Range (VAC) : 20 - 250
- Switching Current (Max) (MAMP) : 300
- Switching Frequency (Max) (HZ) : 25
Housing Features
Industry Standards
Mechanical Attachment
- Mounting Alignment Type : Flush
- Thread Size : M30
Operation/Application
- Electrical Configuration : AC/DC
- Hysteresis : ±5%
- Indicator Type : Micro LED on Connector
- Network Frequency Range (HZ) : 50 - 60
Usage Conditions
- Operating Environment : Common Industrial Areas
- Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]