TE Connectivity Inductive Proximity Sensors 6000008421-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 150 G  [5.291 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 6.48 MM  [.255 INCH ] Nominal Sensing Distance : 8 MM  [.314 INCH ] Product Length : 70 MM  [2.755 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 24 x 24 MM  [.945 x .945 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 3 In Rush Current (AMP) : 4 Output Voltage Drop With Powered Load (Max) (V) : 5 Supply Voltage Range (VDC) : 20 - 250 Supply Voltage Range (VAC) : 20 - 250 Switching Current (Max) (MAMP) : 300 Switching Frequency (Max) (HZ) : 25 Housing Features Housing Material : Brass Industry Standards IP Rating : IP67, IP69K Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M18 x 1 Operation/Applicatio n Electrical Configuration : AC/DC Hysteresis : ±5% Indicator Type : Back LED Network Frequency Range (HZ) : 50 - 60 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 150 G  [5.291 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 6.48 MM  [.255 INCH ] Nominal Sensing Distance : 8 MM  [.314 INCH ] Product Length : 70 MM  [2.755 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 24 x 24 MM  [.945 x .945 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 3 In Rush Current (AMP) : 4 Output Voltage Drop With Powered Load (Max) (V) : 5 Supply Voltage Range (VDC) : 20 - 250 Supply Voltage Range (VAC) : 20 - 250 Switching Current (Max) (MAMP) : 300 Switching Frequency (Max) (HZ) : 25 Housing Features Housing Material : Brass Industry Standards IP Rating : IP67, IP69K Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M18 x 1 Operation/Applicatio n Electrical Configuration : AC/DC Hysteresis : ±5% Indicator Type : Back LED Network Frequency Range (HZ) : 50 - 60 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 6000008421-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
6000008421-SE
Inductive Proximity Sensors 6000008421-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 150 G  [5.291 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 6.48 MM  [.255 INCH ] Nominal Sensing Distance : 8 MM  [.314 INCH ] Product Length : 70 MM  [2.755 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 24 x 24 MM  [.945 x .945 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 3 In Rush Current (AMP) : 4 Output Voltage Drop With Powered Load (Max) (V) : 5 Supply Voltage Range (VDC) : 20 - 250 Supply Voltage Range (VAC) : 20 - 250 Switching Current (Max) (MAMP) : 300 Switching Frequency (Max) (HZ) : 25 Housing Features Housing Material : Brass Industry Standards IP Rating : IP67, IP69K Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M18 x 1 Operation/Applicatio n Electrical Configuration : AC/DC Hysteresis : ±5% Indicator Type : Back LED Network Frequency Range (HZ) : 50 - 60 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular
  • Jacket Material : PVC
  • Product Weight : 150 G  [5.291 OZ ]

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 2

Contact Features


  • Switching Contact Type : NO

Dimensions


  • Cable Length : 2 M  [6.561 FT ]
  • Nominal Operating Distance : 6.48 MM  [.255 INCH ]
  • Nominal Sensing Distance : 8 MM  [.314 INCH ]
  • Product Length : 70 MM  [2.755 INCH ]
  • Repeatability (Max) (MM) : 0.01
  • Standard Object Size : 24 x 24 MM  [.945 x .945 INCH ]

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 3
  • In Rush Current (AMP) : 4
  • Output Voltage Drop With Powered Load (Max) (V) : 5
  • Supply Voltage Range (VDC) : 20 - 250
  • Supply Voltage Range (VAC) : 20 - 250
  • Switching Current (Max) (MAMP) : 300
  • Switching Frequency (Max) (HZ) : 25

Housing Features


  • Housing Material : Brass

Industry Standards


  • IP Rating : IP67, IP69K

Mechanical Attachment


  • Mounting Alignment Type : Extended
  • Thread Size : M18 x 1

Operation/Application


  • Electrical Configuration : AC/DC
  • Hysteresis : ±5%
  • Indicator Type : Back LED
  • Network Frequency Range (HZ) : 50 - 60

Usage Conditions


  • Operating Environment : Common Industrial Areas
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 6000008421-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.3140 inch (7.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiode Sensors - 3004334-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 414 F (-40 to 212 C)
Diameter 0.3100 inch (7.87 mm)
View Details
Inductive Proximity Sensors - 5000000280-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000004160-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000000165-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details