TE Connectivity Photoelectric Proximity Sensors 6000008091-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Transparent Objects Electrical Connection : Cable 2 m Output Configuration : PNP / NPN Sensitivity Adjustment : With Sensitivity Adjustment Method : Magnetic Key Sensor Detection System : Retro-Reflective for Transparent Objects Dimensions Detectable Object (Min) : 1 MM  [.039 INCH ] Nominal Sensing Distance : 2000 MM  [78.74 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Operation/Applicatio n Photoelectric Operating Mode : Light / Dark Signal Characteristics Emitted Light : Infrared
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Transparent Objects Electrical Connection : Cable 2 m Output Configuration : PNP / NPN Sensitivity Adjustment : With Sensitivity Adjustment Method : Magnetic Key Sensor Detection System : Retro-Reflective for Transparent Objects Dimensions Detectable Object (Min) : 1 MM  [.039 INCH ] Nominal Sensing Distance : 2000 MM  [78.74 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Operation/Applicatio n Photoelectric Operating Mode : Light / Dark Signal Characteristics Emitted Light : Infrared
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 6000008091-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
6000008091-SE
Photoelectric Proximity Sensors 6000008091-SE
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Transparent Objects Electrical Connection : Cable 2 m Output Configuration : PNP / NPN Sensitivity Adjustment : With Sensitivity Adjustment Method : Magnetic Key Sensor Detection System : Retro-Reflective for Transparent Objects Dimensions Detectable Object (Min) : 1 MM  [.039 INCH ] Nominal Sensing Distance : 2000 MM  [78.74 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Operation/Applicatio n Photoelectric Operating Mode : Light / Dark Signal Characteristics Emitted Light : Infrared

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Non-Tubular

Configuration Features


  • Detection Method : Transparent Objects
  • Electrical Connection : Cable 2 m
  • Output Configuration : PNP / NPN
  • Sensitivity Adjustment : With
  • Sensitivity Adjustment Method : Magnetic Key
  • Sensor Detection System : Retro-Reflective for Transparent Objects

Dimensions


  • Detectable Object (Min) : 1 MM  [.039 INCH ]
  • Nominal Sensing Distance : 2000 MM  [78.74 INCH ]

Electrical Characteristics


  • Supply Voltage (VDC) : 10 - 30
  • Supply Voltage Range (VDC) : 10 - 30

Operation/Application


  • Photoelectric Operating Mode : Light / Dark

Signal Characteristics


  • Emitted Light : Infrared
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 6000008091-SE
Product Name Photoelectric Proximity Sensors
Operation Distance 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000002933-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
View Details
Capacitive Proximity Sensors - 5000000965-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details
Inductive Proximity Sensors - 5000004652-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Electrical Connection ASi3.2 - AS-Interface 2.1
View Details
Capacitive Proximity Sensors - 5000000977-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Closed
Electrical Connection AC/DC
View Details