TE Connectivity Inductive Proximity Sensors 6000007713-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Product Weight : 25 G  [.881 OZ ] Configuration Features Electrical Connection : Connector 4 Pin Number of Conductors : 2 Contact Features Switching Contact Type : NC Dimensions Nominal Operating Distance : 1.62 MM  [.063 INCH ] Nominal Sensing Distance : 2 MM  [.078 INCH ] Product Length : 50 MM  [1.968 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 10 Output Voltage Drop With Powered Load (Max) (V) : 5 Supply Voltage Range (VDC) : 10 - 60 Switching Current (Max) (MAMP) : 100 Switching Frequency (Max) (HZ) : 600 Housing Features Housing Material : Brass Industry Standards IP Rating : IP69K, IP67 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M12 Operation/Applicatio n Electrical Configuration : DC Hysteresis : ±5% Indicator Type : Micro LED on Connector Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Product Weight : 25 G  [.881 OZ ] Configuration Features Electrical Connection : Connector 4 Pin Number of Conductors : 2 Contact Features Switching Contact Type : NC Dimensions Nominal Operating Distance : 1.62 MM  [.063 INCH ] Nominal Sensing Distance : 2 MM  [.078 INCH ] Product Length : 50 MM  [1.968 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 10 Output Voltage Drop With Powered Load (Max) (V) : 5 Supply Voltage Range (VDC) : 10 - 60 Switching Current (Max) (MAMP) : 100 Switching Frequency (Max) (HZ) : 600 Housing Features Housing Material : Brass Industry Standards IP Rating : IP69K, IP67 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M12 Operation/Applicatio n Electrical Configuration : DC Hysteresis : ±5% Indicator Type : Micro LED on Connector Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 6000007713-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
6000007713-SE
Inductive Proximity Sensors 6000007713-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Product Weight : 25 G  [.881 OZ ] Configuration Features Electrical Connection : Connector 4 Pin Number of Conductors : 2 Contact Features Switching Contact Type : NC Dimensions Nominal Operating Distance : 1.62 MM  [.063 INCH ] Nominal Sensing Distance : 2 MM  [.078 INCH ] Product Length : 50 MM  [1.968 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 10 Output Voltage Drop With Powered Load (Max) (V) : 5 Supply Voltage Range (VDC) : 10 - 60 Switching Current (Max) (MAMP) : 100 Switching Frequency (Max) (HZ) : 600 Housing Features Housing Material : Brass Industry Standards IP Rating : IP69K, IP67 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M12 Operation/Applicatio n Electrical Configuration : DC Hysteresis : ±5% Indicator Type : Micro LED on Connector Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular
  • Product Weight : 25 G  [.881 OZ ]

Configuration Features


  • Electrical Connection : Connector 4 Pin
  • Number of Conductors : 2

Contact Features


  • Switching Contact Type : NC

Dimensions


  • Nominal Operating Distance : 1.62 MM  [.063 INCH ]
  • Nominal Sensing Distance : 2 MM  [.078 INCH ]
  • Product Length : 50 MM  [1.968 INCH ]
  • Repeatability (Max) (MM) : 0.01
  • Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ]

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 10
  • Output Voltage Drop With Powered Load (Max) (V) : 5
  • Supply Voltage Range (VDC) : 10 - 60
  • Switching Current (Max) (MAMP) : 100
  • Switching Frequency (Max) (HZ) : 600

Housing Features


  • Housing Material : Brass

Industry Standards


  • IP Rating : IP69K, IP67

Mechanical Attachment


  • Mounting Alignment Type : Flush
  • Thread Size : M12

Operation/Application


  • Electrical Configuration : DC
  • Hysteresis : ±5%
  • Indicator Type : Micro LED on Connector
  • Output Protection Type : Short Circuit and Inversion
  • Ripple (PCT) : 10

Usage Conditions


  • Operating Environment : Common Industrial Areas
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 6000007713-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.0780 inch (1.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000620-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Switch Type Normally Open
View Details
Inductive Proximity Sensors - 5000003150-SE - TE Connectivity
Specs
Operation Distance 0.4720 inch (11.99 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000001244-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.2500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photodiode Sensors - 3001048-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 185 F (-40 to 85 C)
Diameter 0.0190 inch (0.4826 mm)
View Details