TE Connectivity Photoelectric Proximity Sensors 6000007586-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable 2 m Output Configuration : DC - PNP Sensitivity Adjustment : Without Sensor Detection System : Photosensor Contact Features Switching Output Contact Type : NO Dimensions Nominal Sensing Distance : 300 MM  [11.811 INCH ] Standard Object Size : 200 x 200 MM  [7.87 x 7.87 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 Signal Characteristics Emitted Light : Infrared
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable 2 m Output Configuration : DC - PNP Sensitivity Adjustment : Without Sensor Detection System : Photosensor Contact Features Switching Output Contact Type : NO Dimensions Nominal Sensing Distance : 300 MM  [11.811 INCH ] Standard Object Size : 200 x 200 MM  [7.87 x 7.87 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 Signal Characteristics Emitted Light : Infrared
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 6000007586-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
6000007586-SE
Photoelectric Proximity Sensors 6000007586-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable 2 m Output Configuration : DC - PNP Sensitivity Adjustment : Without Sensor Detection System : Photosensor Contact Features Switching Output Contact Type : NO Dimensions Nominal Sensing Distance : 300 MM  [11.811 INCH ] Standard Object Size : 200 x 200 MM  [7.87 x 7.87 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 Signal Characteristics Emitted Light : Infrared

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular

Configuration Features


  • Detection Method : Standard
  • Electrical Connection : Cable 2 m
  • Output Configuration : DC - PNP
  • Sensitivity Adjustment : Without
  • Sensor Detection System : Photosensor

Contact Features


  • Switching Output Contact Type : NO

Dimensions


  • Nominal Sensing Distance : 300 MM  [11.811 INCH ]
  • Standard Object Size : 200 x 200 MM  [7.87 x 7.87 INCH ]

Electrical Characteristics


  • Supply Voltage (VDC) : 10 - 30
  • Supply Voltage Range (VDC) : 10 - 30

Mechanical Attachment


  • Thread Size : M18

Signal Characteristics


  • Emitted Light : Infrared
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 6000007586-SE
Product Name Photoelectric Proximity Sensors
Operation Distance 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000003279-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Capacitive Proximity Sensors - 5000000975-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open
Electrical Connection AC/DC
View Details
Inductive Proximity Sensors - 5000001434-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000002997-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details