TE Connectivity Inductive Proximity Sensors 6000006087-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Product Weight : 30 G  [1.058 OZ ] Configuration Features Electrical Connection : M12 Connector 4 Pin Dimensions Product Length : 60 MM  [2.362 INCH ] Sensing Distance Range : .3 - 2 MM  [.012 - .078 INCH ] Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 20 Operating Voltage Range (VDC) : 15 - 30 Housing Features Housing Material : Brass Industry Standards Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65 IP Rating : IP66, IP68, IP67, IP69K Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M12 x 1 Operation/Applicatio n Electrical Configuration : Analog Hysteresis : ±5% Operational Function : Analog Output Output Signal Details : 4 - 20 mA Signal Characteristics Electrical Signal Type : Current Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Product Weight : 30 G  [1.058 OZ ] Configuration Features Electrical Connection : M12 Connector 4 Pin Dimensions Product Length : 60 MM  [2.362 INCH ] Sensing Distance Range : .3 - 2 MM  [.012 - .078 INCH ] Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 20 Operating Voltage Range (VDC) : 15 - 30 Housing Features Housing Material : Brass Industry Standards Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65 IP Rating : IP66, IP68, IP67, IP69K Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M12 x 1 Operation/Applicatio n Electrical Configuration : Analog Hysteresis : ±5% Operational Function : Analog Output Output Signal Details : 4 - 20 mA Signal Characteristics Electrical Signal Type : Current Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 6000006087-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
6000006087-SE
Inductive Proximity Sensors 6000006087-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Product Weight : 30 G  [1.058 OZ ] Configuration Features Electrical Connection : M12 Connector 4 Pin Dimensions Product Length : 60 MM  [2.362 INCH ] Sensing Distance Range : .3 - 2 MM  [.012 - .078 INCH ] Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 20 Operating Voltage Range (VDC) : 15 - 30 Housing Features Housing Material : Brass Industry Standards Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65 IP Rating : IP66, IP68, IP67, IP69K Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M12 x 1 Operation/Applicatio n Electrical Configuration : Analog Hysteresis : ±5% Operational Function : Analog Output Output Signal Details : 4 - 20 mA Signal Characteristics Electrical Signal Type : Current Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular
  • Product Weight : 30 G  [1.058 OZ ]

Configuration Features


  • Electrical Connection : M12 Connector 4 Pin

Dimensions


  • Product Length : 60 MM  [2.362 INCH ]
  • Sensing Distance Range : .3 - 2 MM  [.012 - .078 INCH ]
  • Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ]

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 20
  • Operating Voltage Range (VDC) : 15 - 30

Housing Features


  • Housing Material : Brass

Industry Standards


  • Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65
  • IP Rating : IP66, IP68, IP67, IP69K

Mechanical Attachment


  • Mounting Alignment Type : Flush
  • Thread Size : M12 x 1

Operation/Application


  • Electrical Configuration : Analog
  • Hysteresis : ±5%
  • Operational Function : Analog Output
  • Output Signal Details : 4 - 20 mA

Signal Characteristics


  • Electrical Signal Type : Current

Usage Conditions


  • Explosion Protection : Dustproof by Enclosure
  • Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust
  • Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 6000006087-SE
Product Name Inductive Proximity Sensors
Operating Temperature 32 to 158 F (0.0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Proximity Sensors - 5000004633-SE - TE Connectivity
Specs
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000002370-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
View Details
Inductive Proximity Sensors - 5000002406-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000004656-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Electrical Connection ASi3.2 - AS-Interface 2.1
View Details