Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Product Weight : 55 G [1.94 OZ ]
Configuration Features Electrical Connection : Connector 4 Pin Number of Conductors : 4
Contact Features Switching Contact Type : NO + NC
Dimensions Nominal Operating Distance : 4.05 MM [.159 INCH ] Nominal Sensing Distance : 5 MM [.196 INCH ] Product Length : 50 MM [1.968 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 18 x 18 MM [.708 x .708 INCH ]
Electrical Characteristics Current Consumption (Max) (MAMP) : 10 Output Voltage Drop With Powered Load (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 200 Switching Frequency (Max) (HZ) : 500
Housing Features Housing Material : Brass
Industry Standards IP Rating : IP69K, IP67
Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 x 1
Operation/Applicatio
n Electrical Configuration : DC - PNP Hysteresis : ±5% Indicator Type : Micro LED on Connector Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10
Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]
Body Features
- Body Style : Metallic Threaded
- Device Form Factor : Tubular
- Product Weight : 55 G [1.94 OZ ]
Configuration Features
- Electrical Connection : Connector 4 Pin
- Number of Conductors : 4
Contact Features
- Switching Contact Type : NO + NC
Dimensions
- Nominal Operating Distance : 4.05 MM [.159 INCH ]
- Nominal Sensing Distance : 5 MM [.196 INCH ]
- Product Length : 50 MM [1.968 INCH ]
- Repeatability (Max) (MM) : 0.01
- Standard Object Size : 18 x 18 MM [.708 x .708 INCH ]
Electrical Characteristics
- Current Consumption (Max) (MAMP) : 10
- Output Voltage Drop With Powered Load (Max) (V) : 2
- Supply Voltage Range (VDC) : 10 - 30
- Switching Current (Max) (MAMP) : 200
- Switching Frequency (Max) (HZ) : 500
Housing Features
Industry Standards
Mechanical Attachment
- Mounting Alignment Type : Flush
- Thread Size : M18 x 1
Operation/Application
- Electrical Configuration : DC - PNP
- Hysteresis : ±5%
- Indicator Type : Micro LED on Connector
- Output Protection Type : Short Circuit and Inversion
- Ripple (PCT) : 10
Usage Conditions
- Operating Environment : Common Industrial Areas
- Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]