TE Connectivity Photoelectric Proximity Sensors 6000003870-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Polarized Filter Electrical Connection : Screw Terminal Output Configuration : Relay Sensitivity Adjustment : With Sensor Detection System : Reflective with Polarized Filter Contact Features Switching Contact Type : NO or NC Dimensions Detectable Object (Min) : 10 MM  [.394 INCH ] Nominal Sensing Distance : 5000 MM  [196.85 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 12 - 240 Operation/Applicatio n Photoelectric Operating Mode : Light / Dark
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Polarized Filter Electrical Connection : Screw Terminal Output Configuration : Relay Sensitivity Adjustment : With Sensor Detection System : Reflective with Polarized Filter Contact Features Switching Contact Type : NO or NC Dimensions Detectable Object (Min) : 10 MM  [.394 INCH ] Nominal Sensing Distance : 5000 MM  [196.85 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 12 - 240 Operation/Applicatio n Photoelectric Operating Mode : Light / Dark
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 6000003870-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
6000003870-SE
Photoelectric Proximity Sensors 6000003870-SE
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Polarized Filter Electrical Connection : Screw Terminal Output Configuration : Relay Sensitivity Adjustment : With Sensor Detection System : Reflective with Polarized Filter Contact Features Switching Contact Type : NO or NC Dimensions Detectable Object (Min) : 10 MM  [.394 INCH ] Nominal Sensing Distance : 5000 MM  [196.85 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 12 - 240 Operation/Applicatio n Photoelectric Operating Mode : Light / Dark

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Non-Tubular

Configuration Features


  • Detection Method : Polarized Filter
  • Electrical Connection : Screw Terminal
  • Output Configuration : Relay
  • Sensitivity Adjustment : With
  • Sensor Detection System : Reflective with Polarized Filter

Contact Features


  • Switching Contact Type : NO or NC

Dimensions


  • Detectable Object (Min) : 10 MM  [.394 INCH ]
  • Nominal Sensing Distance : 5000 MM  [196.85 INCH ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 12 - 240

Operation/Application


  • Photoelectric Operating Mode : Light / Dark
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 6000003870-SE
Product Name Photoelectric Proximity Sensors
Operation Distance 197 inch (5000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003713-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000004741-SE - TE Connectivity
Specs
Operation Distance 197 inch (5000 mm)
Switch Type Normally Closed
View Details
Inductive Proximity Sensors - 5000000332-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.5500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000002360-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details