TE Connectivity Capacitive Proximity Sensors 6000002968-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Tubular Jacket Material : PU Configuration Features Electrical Connection : Cable Number of Conductors : 2 Sensing Control : Adjustable Contact Features Switching Contact Type : NO Dimensions Cable Length : 6 M  [19.68 FT ] Nominal Sensing Distance : 30 MM  [1.181 INCH ] Product Diameter : 32 MM  [1.259 INCH ] Product Length : 70 MM  [2.756 INCH ] Electrical Characteristics Operating Voltage Range (VAC) : 20 - 250 Operating Voltage Range (VDC) : 20 - 250 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : AC/DC
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Tubular Jacket Material : PU Configuration Features Electrical Connection : Cable Number of Conductors : 2 Sensing Control : Adjustable Contact Features Switching Contact Type : NO Dimensions Cable Length : 6 M  [19.68 FT ] Nominal Sensing Distance : 30 MM  [1.181 INCH ] Product Diameter : 32 MM  [1.259 INCH ] Product Length : 70 MM  [2.756 INCH ] Electrical Characteristics Operating Voltage Range (VAC) : 20 - 250 Operating Voltage Range (VDC) : 20 - 250 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : AC/DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Proximity Sensors - 6000002968-SE - TE Connectivity
Berwyn, PA, United States
Capacitive Proximity Sensors
6000002968-SE
Capacitive Proximity Sensors 6000002968-SE
Body Features Body Style : Plastic Flat Device Form Factor : Tubular Jacket Material : PU Configuration Features Electrical Connection : Cable Number of Conductors : 2 Sensing Control : Adjustable Contact Features Switching Contact Type : NO Dimensions Cable Length : 6 M  [19.68 FT ] Nominal Sensing Distance : 30 MM  [1.181 INCH ] Product Diameter : 32 MM  [1.259 INCH ] Product Length : 70 MM  [2.756 INCH ] Electrical Characteristics Operating Voltage Range (VAC) : 20 - 250 Operating Voltage Range (VDC) : 20 - 250 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : AC/DC

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Tubular
  • Jacket Material : PU

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 2
  • Sensing Control : Adjustable

Contact Features


  • Switching Contact Type : NO

Dimensions


  • Cable Length : 6 M  [19.68 FT ]
  • Nominal Sensing Distance : 30 MM  [1.181 INCH ]
  • Product Diameter : 32 MM  [1.259 INCH ]
  • Product Length : 70 MM  [2.756 INCH ]

Electrical Characteristics


  • Operating Voltage Range (VAC) : 20 - 250
  • Operating Voltage Range (VDC) : 20 - 250

Mechanical Attachment


  • Mounting Alignment Type : Extended

Operation/Application


  • Electrical Configuration : AC/DC
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 6000002968-SE
Product Name Capacitive Proximity Sensors
Operation Distance 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000005166-SE - TE Connectivity
Specs
Operation Distance 197 inch (5000 mm)
Switch Type Normally Closed
View Details
Photoelectric Proximity Sensors - 5000004937-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
View Details
Inductive Proximity Sensors - 5000002593-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0200 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000001761-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details