TE Connectivity Inductive Proximity Sensors 6000002588-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 205 G  [7.231 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 3 Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 4.05 MM  [.159 INCH ] Nominal Sensing Distance : 5 MM  [.196 INCH ] Product Length : 70 MM  [2.755 INCH ] Repeatability (Max) (MM) : 0.04 Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ] Wire Size (MMSQ) : .5 Electrical Characteristics Current Consumption (Max) (MAMP) : 15 Sensor Voltage Drop (Max) (V) : 1 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 200 Switching Frequency (Max) (HZ) : 50 Housing Features Housing Material : 316 Stainless Steel Industry Standards Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65 IP Rating : IP67, IP69K Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 x 1 Operation/Applicatio n Electrical Configuration : DC - PNP Hysteresis : < 10% Indicator Type : Back LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Type Of Metals Detected : Aluminum, Steel, Copper, Iron, Brass Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 205 G  [7.231 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 3 Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 4.05 MM  [.159 INCH ] Nominal Sensing Distance : 5 MM  [.196 INCH ] Product Length : 70 MM  [2.755 INCH ] Repeatability (Max) (MM) : 0.04 Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ] Wire Size (MMSQ) : .5 Electrical Characteristics Current Consumption (Max) (MAMP) : 15 Sensor Voltage Drop (Max) (V) : 1 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 200 Switching Frequency (Max) (HZ) : 50 Housing Features Housing Material : 316 Stainless Steel Industry Standards Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65 IP Rating : IP67, IP69K Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 x 1 Operation/Applicatio n Electrical Configuration : DC - PNP Hysteresis : < 10% Indicator Type : Back LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Type Of Metals Detected : Aluminum, Steel, Copper, Iron, Brass Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 6000002588-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
6000002588-SE
Inductive Proximity Sensors 6000002588-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 205 G  [7.231 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 3 Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 4.05 MM  [.159 INCH ] Nominal Sensing Distance : 5 MM  [.196 INCH ] Product Length : 70 MM  [2.755 INCH ] Repeatability (Max) (MM) : 0.04 Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ] Wire Size (MMSQ) : .5 Electrical Characteristics Current Consumption (Max) (MAMP) : 15 Sensor Voltage Drop (Max) (V) : 1 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 200 Switching Frequency (Max) (HZ) : 50 Housing Features Housing Material : 316 Stainless Steel Industry Standards Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65 IP Rating : IP67, IP69K Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 x 1 Operation/Applicatio n Electrical Configuration : DC - PNP Hysteresis : < 10% Indicator Type : Back LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Type Of Metals Detected : Aluminum, Steel, Copper, Iron, Brass Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular
  • Jacket Material : PVC
  • Product Weight : 205 G  [7.231 OZ ]

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 3

Contact Features


  • Switching Contact Type : NO

Dimensions


  • Cable Length : 2 M  [6.561 FT ]
  • Nominal Operating Distance : 4.05 MM  [.159 INCH ]
  • Nominal Sensing Distance : 5 MM  [.196 INCH ]
  • Product Length : 70 MM  [2.755 INCH ]
  • Repeatability (Max) (MM) : 0.04
  • Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ]
  • Wire Size (MMSQ) : .5

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 15
  • Sensor Voltage Drop (Max) (V) : 1
  • Supply Voltage Range (VDC) : 10 - 30
  • Switching Current (Max) (MAMP) : 200
  • Switching Frequency (Max) (HZ) : 50

Housing Features


  • Housing Material : 316 Stainless Steel

Industry Standards


  • Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65
  • IP Rating : IP67, IP69K

Mechanical Attachment


  • Mounting Alignment Type : Flush
  • Thread Size : M18 x 1

Operation/Application


  • Electrical Configuration : DC - PNP
  • Hysteresis : < 10%
  • Indicator Type : Back LED
  • Output Protection Type : Short Circuit and Inversion
  • Ripple (PCT) : 10
  • Type Of Metals Detected : Aluminum, Steel, Copper, Iron, Brass

Usage Conditions


  • Explosion Protection : Dustproof by Enclosure
  • Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 6000002588-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.1960 inch (4.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Proximity Sensors - 5000001113-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open
Electrical Connection DC - NAMUR
View Details
Photoelectric Proximity Sensors - 5000003732-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Inductive Proximity Sensors - 5000005421-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000002358-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details