TE Connectivity Capacitive Proximity Sensors 6000001067-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PU Configuration Features Electrical Connection : Cable Number of Conductors : 3 Sensing Control : Non-Adjustable Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.56 FT ] Nominal Sensing Distance : 8 MM  [.315 INCH ] Product Length : 70 MM  [2.756 INCH ] Electrical Characteristics Operating Voltage Range (VDC) : 10 - 30 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M12 Operation/Applicatio n Electrical Configuration : DC - NPN
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PU Configuration Features Electrical Connection : Cable Number of Conductors : 3 Sensing Control : Non-Adjustable Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.56 FT ] Nominal Sensing Distance : 8 MM  [.315 INCH ] Product Length : 70 MM  [2.756 INCH ] Electrical Characteristics Operating Voltage Range (VDC) : 10 - 30 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M12 Operation/Applicatio n Electrical Configuration : DC - NPN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Proximity Sensors - 6000001067-SE - TE Connectivity
Berwyn, PA, United States
Capacitive Proximity Sensors
6000001067-SE
Capacitive Proximity Sensors 6000001067-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PU Configuration Features Electrical Connection : Cable Number of Conductors : 3 Sensing Control : Non-Adjustable Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.56 FT ] Nominal Sensing Distance : 8 MM  [.315 INCH ] Product Length : 70 MM  [2.756 INCH ] Electrical Characteristics Operating Voltage Range (VDC) : 10 - 30 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M12 Operation/Applicatio n Electrical Configuration : DC - NPN

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular
  • Jacket Material : PU

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 3
  • Sensing Control : Non-Adjustable

Contact Features


  • Switching Contact Type : NO

Dimensions


  • Cable Length : 2 M  [6.56 FT ]
  • Nominal Sensing Distance : 8 MM  [.315 INCH ]
  • Product Length : 70 MM  [2.756 INCH ]

Electrical Characteristics


  • Operating Voltage Range (VDC) : 10 - 30

Mechanical Attachment


  • Mounting Alignment Type : Extended
  • Thread Size : M12

Operation/Application


  • Electrical Configuration : DC - NPN
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 6000001067-SE
Product Name Capacitive Proximity Sensors
Operation Distance 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiode Sensors - 3001220-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Inductive Proximity Sensors - 5000002580-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000002933-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
View Details
Photoelectric Proximity Sensors - 5000004800-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details