TE Connectivity Capacitive Proximity Sensors 6000000980-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Tubular Configuration Features Electrical Connection : M12 Connector 4 Pin Number of Conductors : 4 Sensing Control : Adjustable Contact Features Switching Contact Type : NO + NC Dimensions Nominal Sensing Distance : 30 MM  [1.181 INCH ] Product Diameter : 32 MM  [1.259 INCH ] Product Length : 70 MM  [2.756 INCH ] Electrical Characteristics Operating Voltage Range (VDC) : 10 - 30 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : DC - NPN
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Tubular Configuration Features Electrical Connection : M12 Connector 4 Pin Number of Conductors : 4 Sensing Control : Adjustable Contact Features Switching Contact Type : NO + NC Dimensions Nominal Sensing Distance : 30 MM  [1.181 INCH ] Product Diameter : 32 MM  [1.259 INCH ] Product Length : 70 MM  [2.756 INCH ] Electrical Characteristics Operating Voltage Range (VDC) : 10 - 30 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : DC - NPN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Proximity Sensors - 6000000980-SE - TE Connectivity
Berwyn, PA, United States
Capacitive Proximity Sensors
6000000980-SE
Capacitive Proximity Sensors 6000000980-SE
Body Features Body Style : Plastic Flat Device Form Factor : Tubular Configuration Features Electrical Connection : M12 Connector 4 Pin Number of Conductors : 4 Sensing Control : Adjustable Contact Features Switching Contact Type : NO + NC Dimensions Nominal Sensing Distance : 30 MM  [1.181 INCH ] Product Diameter : 32 MM  [1.259 INCH ] Product Length : 70 MM  [2.756 INCH ] Electrical Characteristics Operating Voltage Range (VDC) : 10 - 30 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : DC - NPN

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Tubular

Configuration Features


  • Electrical Connection : M12 Connector 4 Pin
  • Number of Conductors : 4
  • Sensing Control : Adjustable

Contact Features


  • Switching Contact Type : NO + NC

Dimensions


  • Nominal Sensing Distance : 30 MM  [1.181 INCH ]
  • Product Diameter : 32 MM  [1.259 INCH ]
  • Product Length : 70 MM  [2.756 INCH ]

Electrical Characteristics


  • Operating Voltage Range (VDC) : 10 - 30

Mechanical Attachment


  • Mounting Alignment Type : Extended

Operation/Application


  • Electrical Configuration : DC - NPN
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 6000000980-SE
Product Name Capacitive Proximity Sensors
Operation Distance 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000750-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photodiode Sensors - 3001345-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 414 F (-40 to 212 C)
Diameter 0.0090 inch (0.2286 mm)
View Details
Photoelectric Proximity Sensors - 5000004810-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Inductive Proximity Sensors - 5000000438-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details