TE Connectivity Circular Contact, Socket; Product Range Intercontec Te Connectivity 60.201.80.024

Description
CIRCULAR CONTACT, SOCKET; Product Range:-; Contact Gender:Socket; Contact Termination Type:-; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Circular Connectors; Contact Plating:-; Contact Material:- RoHS Compliant: Yes
Description
CIRCULAR CONTACT, SOCKET; Product Range:-; Contact Gender:Socket; Contact Termination Type:-; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Circular Connectors; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket; Product Range Intercontec Te Connectivity - 60AJ3438 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket; Product Range Intercontec Te Connectivity
60AJ3438
Circular Contact, Socket; Product Range Intercontec Te Connectivity 60AJ3438
CIRCULAR CONTACT, SOCKET; Product Range:-; Contact Gender:Socket; Contact Termination Type:-; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Circular Connectors; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET; Product Range:-; Contact Gender:Socket; Contact Termination Type:-; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Circular Connectors; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Circular Contact, Socket; Product Range Intercontec Te Connectivity - 35AJ1917 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket; Product Range Intercontec Te Connectivity
35AJ1917
Circular Contact, Socket; Product Range Intercontec Te Connectivity 35AJ1917
CIRCULAR CONTACT, SOCKET; Product Range:-; Contact Gender:Socket; Contact Termination Type:-; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Circular Connectors; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET; Product Range:-; Contact Gender:Socket; Contact Termination Type:-; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Circular Connectors; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 60AJ3438
Product Name Circular Contact, Socket; Product Range Intercontec Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 112-0032 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Hard carbon Coated Copper foil, Negative Single-sided coating - BMLC-KJ014 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
View Details