TE Connectivity Circular Contact, Socket; Product Range Intercontec Te Connectivity 60.200.80.023

Description
CIRCULAR CONTACT, SOCKET; Product Range:-; Contact Gender:Socket; Contact Termination Type:-; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Circular Connectors; Contact Plating:-; Contact Material:- RoHS Compliant: Yes
Description
CIRCULAR CONTACT, SOCKET; Product Range:-; Contact Gender:Socket; Contact Termination Type:-; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Circular Connectors; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket; Product Range Intercontec Te Connectivity - 35AJ1916 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket; Product Range Intercontec Te Connectivity
35AJ1916
Circular Contact, Socket; Product Range Intercontec Te Connectivity 35AJ1916
CIRCULAR CONTACT, SOCKET; Product Range:-; Contact Gender:Socket; Contact Termination Type:-; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Circular Connectors; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET; Product Range:-; Contact Gender:Socket; Contact Termination Type:-; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Circular Connectors; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Circular Contact, Socket; Product Range Intercontec Te Connectivity - 60AJ3436 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket; Product Range Intercontec Te Connectivity
60AJ3436
Circular Contact, Socket; Product Range Intercontec Te Connectivity 60AJ3436
CIRCULAR CONTACT, SOCKET; Product Range:-; Contact Gender:Socket; Contact Termination Type:-; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Circular Connectors; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET; Product Range:-; Contact Gender:Socket; Contact Termination Type:-; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Circular Connectors; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 35AJ1916
Product Name Circular Contact, Socket; Product Range Intercontec Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1241408-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Erosion Electrodes - SPARKAL® - Plansee SE
Specs
Type EDM Electrode
Material Tungsten
Shape / Form Custom / Application Specific
View Details