The Circular Contact, Socket, Crimp (Part Number: 31AJ4218) from TE Connectivity is designed for power applications with a maximum contact current rating of 20 A. It features a brass shell base material and is classified under shell size 17. The connector is a socket type with a crimp termination method, ensuring secure connections. It is not sealable and has a 0° alignment key. The product is rated for durability up to 500 cycles, making it suitable for repeated use in various applications. Compliance with EU RoHS and ELV directives indicates it meets environmental standards, although it has certain exemptions. This product is compatible with AMP 917 Circular Connectors and is equipped with gold-plated contacts for enhanced conductivity.
CIRCULAR CONTACT, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP 917 Circular Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 31AJ4218 |
| Product Name | Circular Contact, Socket, Crimp; Product Range Intercontec Te Connectivity |
| Type | Contact |